ASG, Division of Jergens, Inc. Gedore BIW Adjustable Breaking Torque Wrench 3022870

Description
The BIW Industrial Breaking Torque wrench has been designed and precision engineered to meet the needs of the most demanding industries and toughest working conditions. This includes the automotive, bus, and truck, chemical, energy and nuclear industries, as well as major construction and engineering projects. A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different Torque settings to be applied. Accurate process control is ensured by reducing the risk of under and over tightening, due to the unique breaking technology. High quality, durable and robust design, construction and materials ensure absolute accuracy, continuity of use and a long tool life, hence minimizing tool replacement and downtime costs. At any setting these tools are guaranteed to deliver the correct torque every time with absolute and repeatable accuracy. Accurate results to +/-4% can be expected, even in the toughest conditions. These tools are tested to the requirements of ISO 6789 and are supplied with a calibration certificate and storage case All-steel construction and corrosion-resistant finish ISO 6789 Class 2F
Description
The BIW Industrial Breaking Torque wrench has been designed and precision engineered to meet the needs of the most demanding industries and toughest working conditions. This includes the automotive, bus, and truck, chemical, energy and nuclear industries, as well as major construction and engineering projects. A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different Torque settings to be applied. Accurate process control is ensured by reducing the risk of under and over tightening, due to the unique breaking technology. High quality, durable and robust design, construction and materials ensure absolute accuracy, continuity of use and a long tool life, hence minimizing tool replacement and downtime costs. At any setting these tools are guaranteed to deliver the correct torque every time with absolute and repeatable accuracy. Accurate results to +/-4% can be expected, even in the toughest conditions. These tools are tested to the requirements of ISO 6789 and are supplied with a calibration certificate and storage case All-steel construction and corrosion-resistant finish ISO 6789 Class 2F

Suppliers

Company
Product
Description
Supplier Links
Gedore BIW Adjustable Breaking Torque Wrench - 3022870 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore BIW Adjustable Breaking Torque Wrench
3022870
Gedore BIW Adjustable Breaking Torque Wrench 3022870
The BIW Industrial Breaking Torque wrench has been designed and precision engineered to meet the needs of the most demanding industries and toughest working conditions. This includes the automotive, bus, and truck, chemical, energy and nuclear industries, as well as major construction and engineering projects. A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different Torque settings to be applied. Accurate process control is ensured by reducing the risk of under and over tightening, due to the unique breaking technology. High quality, durable and robust design, construction and materials ensure absolute accuracy, continuity of use and a long tool life, hence minimizing tool replacement and downtime costs. At any setting these tools are guaranteed to deliver the correct torque every time with absolute and repeatable accuracy. Accurate results to +/-4% can be expected, even in the toughest conditions. These tools are tested to the requirements of ISO 6789 and are supplied with a calibration certificate and storage case All-steel construction and corrosion-resistant finish ISO 6789 Class 2F
  • The BIW Industrial Breaking Torque wrench has been designed and precision engineered to meet the needs of the most demanding industries and toughest working conditions. This includes the automotive, bus, and truck, chemical, energy and nuclear industries, as well as major construction and engineering projects.
  • A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different Torque settings to be applied.
  • Accurate process control is ensured by reducing the risk of under and over tightening, due to the unique breaking technology.
  • High quality, durable and robust design, construction and materials ensure absolute accuracy, continuity of use and a long tool life, hence minimizing tool replacement and downtime costs.
  • At any setting these tools are guaranteed to deliver the correct torque every time with absolute and repeatable accuracy. Accurate results to +/-4% can be expected, even in the toughest conditions.
  • These tools are tested to the requirements of ISO 6789 and are supplied with a calibration certificate and storage case
  • All-steel construction and corrosion-resistant finish
  • ISO 6789 Class 2F
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 3022870
Product Name Gedore BIW Adjustable Breaking Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details