ASG, Division of Jergens, Inc. Gedore 50V Insulated Preset Torque Wrench 011108

Description
These Insulated Torque Wrenches are designed to minimize the possibility of incorrect tightening in low voltage applications up to 50V as these tools incorporate either Gedore Torque’s breaking or slipping mechanism. These tools have been precision engineered to provide absolute accuracy and user safety during electrical assembly and maintenance. The small and compact design combined with the totally insulated body is ideal for use in restricted spaces where there are electrically live components and is easy to use for operators. Designed for use in low voltage and other battery applications where protection up to 50 volts is required. Double layer nonconductive PVC insulation provides protection against low voltage shortening. Eliminates the possibility of product failure due to shorting, arcing or other electrical damage.
Description
These Insulated Torque Wrenches are designed to minimize the possibility of incorrect tightening in low voltage applications up to 50V as these tools incorporate either Gedore Torque’s breaking or slipping mechanism. These tools have been precision engineered to provide absolute accuracy and user safety during electrical assembly and maintenance. The small and compact design combined with the totally insulated body is ideal for use in restricted spaces where there are electrically live components and is easy to use for operators. Designed for use in low voltage and other battery applications where protection up to 50 volts is required. Double layer nonconductive PVC insulation provides protection against low voltage shortening. Eliminates the possibility of product failure due to shorting, arcing or other electrical damage.

Suppliers

Company
Product
Description
Supplier Links
Gedore 50V Insulated Preset Torque Wrench - 011108 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore 50V Insulated Preset Torque Wrench
011108
Gedore 50V Insulated Preset Torque Wrench 011108
These Insulated Torque Wrenches are designed to minimize the possibility of incorrect tightening in low voltage applications up to 50V as these tools incorporate either Gedore Torque’s breaking or slipping mechanism. These tools have been precision engineered to provide absolute accuracy and user safety during electrical assembly and maintenance. The small and compact design combined with the totally insulated body is ideal for use in restricted spaces where there are electrically live components and is easy to use for operators. Designed for use in low voltage and other battery applications where protection up to 50 volts is required. Double layer nonconductive PVC insulation provides protection against low voltage shortening. Eliminates the possibility of product failure due to shorting, arcing or other electrical damage.
  • These Insulated Torque Wrenches are designed to minimize the possibility of incorrect tightening in low voltage applications up to 50V as these tools incorporate either Gedore Torque’s breaking or slipping mechanism. These tools have been precision engineered to provide absolute accuracy and user safety during electrical assembly and maintenance.
  • The small and compact design combined with the totally insulated body is ideal for use in restricted spaces where there are electrically live components and is easy to use for operators.
  • Designed for use in low voltage and other battery applications where protection up to 50 volts is required. Double layer nonconductive PVC insulation provides protection against low voltage shortening.
  • Eliminates the possibility of product failure due to shorting, arcing or other electrical damage.
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 011108
Product Name Gedore 50V Insulated Preset Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 1750911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.3750 inch (9.52 mm)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details