ASG, DIVISION OF JERGENS, INC.
65383 -- STANDARD PRE-SET MANUAL CLICK WRENCH
ASG, Division of Jergens, Inc.
Standard Pre-Set Manual Click Wrench
65383
Description
Tolerance of torque ± 3%
Industrial application
Customizable torque setting
Quality meets DIN ISO 6789 & ASME B107.300-2010
-
ASG, Division of Jergens, Inc.
Datasheet
Description
Tolerance of torque ± 3%
Industrial application
Customizable torque setting
Quality meets DIN ISO 6789 & ASME B107.300-2010
Datasheet
Suppliers
Standard Pre-Set Manual Click Wrench
65383
Tolerance of torque ± 3%
Industrial application
Customizable torque setting
Quality meets DIN ISO 6789 & ASME B107.300-2010
- Tolerance of torque ± 3%
- Industrial application
- Customizable torque setting
- Quality meets DIN ISO 6789 & ASME B107.300-2010
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
65383 |
|
Product Name
|
Standard Pre-Set Manual Click Wrench |
|
Type
|
Torque
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Specialty/Other; Hydrant Wrench
Drive Size
1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length
20 inch (508 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details