ASG, Division of Jergens, Inc. Wireless Digital Torque Wrench with Angle Measurement TAW800-W

Description
TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW-W wrenches measure torque and angle, and are equipped with wireless technology. Features a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall, Upload, Languages and Comms menu functions. Displays in multiple languages. Viewing angle of 170 degrees. Accuracy +/- 1% of actual reading from 10% to 100% of full scale. Gold standard quality design, components and accuracy Compatible with WCBR Wireless Smart Receiver Box (purchased separately) Unit Selector: cN.m, N.m, kgf.cm, kgf.m, in.oz, lbf.in, lbf.ft 99 programmable presets with 2,000+ onboard measurement memory Calibration by date or number of cycles PC software (Windows Excel, SPC output) PLC communications with ASCII or binary Torque range 59 to 590 lbf.ft (80 to 800 N.m) 3/4" square drive High visibility full color organic LED display screen with color indicator LED lights along with audible alarm Operates and reads CW and CCW AA Battery operation with up to 180 hours of battery life. (Battery life reduces to minimum 40 hours of continuous use when optional wireless transmission and Angle modes are in operation.)
Datasheet
Description
TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW-W wrenches measure torque and angle, and are equipped with wireless technology. Features a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall, Upload, Languages and Comms menu functions. Displays in multiple languages. Viewing angle of 170 degrees. Accuracy +/- 1% of actual reading from 10% to 100% of full scale. Gold standard quality design, components and accuracy Compatible with WCBR Wireless Smart Receiver Box (purchased separately) Unit Selector: cN.m, N.m, kgf.cm, kgf.m, in.oz, lbf.in, lbf.ft 99 programmable presets with 2,000+ onboard measurement memory Calibration by date or number of cycles PC software (Windows Excel, SPC output) PLC communications with ASCII or binary Torque range 59 to 590 lbf.ft (80 to 800 N.m) 3/4" square drive High visibility full color organic LED display screen with color indicator LED lights along with audible alarm Operates and reads CW and CCW AA Battery operation with up to 180 hours of battery life. (Battery life reduces to minimum 40 hours of continuous use when optional wireless transmission and Angle modes are in operation.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Digital Torque Wrench with Angle Measurement - TAW800-W - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Wireless Digital Torque Wrench with Angle Measurement
TAW800-W
Wireless Digital Torque Wrench with Angle Measurement TAW800-W
TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW-W wrenches measure torque and angle, and are equipped with wireless technology. Features a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall, Upload, Languages and Comms menu functions. Displays in multiple languages. Viewing angle of 170 degrees. Accuracy +/- 1% of actual reading from 10% to 100% of full scale. Gold standard quality design, components and accuracy Compatible with WCBR Wireless Smart Receiver Box (purchased separately) Unit Selector: cN.m, N.m, kgf.cm, kgf.m, in.oz, lbf.in, lbf.ft 99 programmable presets with 2,000+ onboard measurement memory Calibration by date or number of cycles PC software (Windows Excel, SPC output) PLC communications with ASCII or binary Torque range 59 to 590 lbf.ft (80 to 800 N.m) 3/4" square drive High visibility full color organic LED display screen with color indicator LED lights along with audible alarm Operates and reads CW and CCW AA Battery operation with up to 180 hours of battery life. (Battery life reduces to minimum 40 hours of continuous use when optional wireless transmission and Angle modes are in operation.)

TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW-W wrenches measure torque and angle, and are equipped with wireless technology. Features a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall, Upload, Languages and Comms menu functions. Displays in multiple languages. Viewing angle of 170 degrees. Accuracy +/- 1% of actual reading from 10% to 100% of full scale.

  • Gold standard quality design, components and accuracy
  • Compatible with WCBR Wireless Smart Receiver Box (purchased separately)
  • Unit Selector: cN.m, N.m, kgf.cm, kgf.m, in.oz, lbf.in, lbf.ft
  • 99 programmable presets with 2,000+ onboard measurement memory
  • Calibration by date or number of cycles
  • PC software (Windows Excel, SPC output)
  • PLC communications with ASCII or binary
  • Torque range 59 to 590 lbf.ft (80 to 800 N.m)
  • 3/4" square drive
  • High visibility full color organic LED display screen with color indicator LED lights along with audible alarm
  • Operates and reads CW and CCW
  • AA Battery operation with up to 180 hours of battery life. (Battery life reduces to minimum 40 hours of continuous use when optional wireless transmission and Angle modes are in operation.)
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number TAW800-W
Product Name Wireless Digital Torque Wrench with Angle Measurement
Type Torque
Drive Size 9 inch (229 mm)
Wrench Length 46.8 inch (1189 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Torque Wrenches - 2824003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.3750 inch (9.52 mm)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details