ASG, Division of Jergens, Inc. Mini Digital Torque Wrench ASG-W53

Description
Unit Selector: cn.m, kgf.cm, lbf.in, lbf.ft 5 Button controls 1/4 in. square drive Lever type ratchet Torque range 2.65 to 53.1 lbf.in (0.3 to 6 N.m) AAA Battery operation Software: Click here to download software package
Datasheet
Description
Unit Selector: cn.m, kgf.cm, lbf.in, lbf.ft 5 Button controls 1/4 in. square drive Lever type ratchet Torque range 2.65 to 53.1 lbf.in (0.3 to 6 N.m) AAA Battery operation Software: Click here to download software package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Digital Torque Wrench - ASG-W53 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Mini Digital Torque Wrench
ASG-W53
Mini Digital Torque Wrench ASG-W53
Unit Selector: cn.m, kgf.cm, lbf.in, lbf.ft 5 Button controls 1/4 in. square drive Lever type ratchet Torque range 2.65 to 53.1 lbf.in (0.3 to 6 N.m) AAA Battery operation Software: Click here to download software package
  • Unit Selector: cn.m, kgf.cm, lbf.in, lbf.ft
  • 5 Button controls
  • 1/4 in. square drive
  • Lever type ratchet
  • Torque range 2.65 to 53.1 lbf.in (0.3 to 6 N.m)
  • AAA Battery operation
  • Software: Click here to download software package
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number ASG-W53
Product Name Mini Digital Torque Wrench
Type Torque
Drive Size 3 inch (76.2 mm)
Wrench Length 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Torque Wrenches - 8477710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.6299 inch (16 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details