ASG, Division of Jergens, Inc. Premium Pre-Set Manual Click Wrench 65488

Description
Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request
Datasheet
Description
Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Pre-Set Manual Click Wrench - 65488 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Premium Pre-Set Manual Click Wrench
65488
Premium Pre-Set Manual Click Wrench 65488
Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request
  • Large selection of interchangeable heads and fixed ratchets available (consult factory)
  • Calibration services available (consult factory)
  • Top quality and durability
  • Torque accuracy ± 3%
  • Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 65488
Product Name Premium Pre-Set Manual Click Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Torque Wrenches - 288771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.2500 inch (6.35 mm)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details