ASG, Division of Jergens, Inc. Wireless Digital Torque Wrench with Angle Measurement TAW250-W

Description
TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW-W wrenches measure torque and angle and are equipped with wireless technology. Features a user-friendly multiple mode menu-drive platform with date, track, peak, just angle, set (torque, angle, just move), preset, recall, upload, clear, languages and comms menu functions. Displays in multiple languages. Viewing angle of 170 degrees. Accuracy +/- 1% of reading from 10% to 100% of full scale. Gold standard quality design, components and accuracy Compatible with wireless control module (purchased separately) Unit Selector: cN.m, N.m, kgf.cm, kgf.m, in.oz, lbf.in, lbf.ft 99 programmable presets with 2,000+ onboard measurement memory Calibration by date or number of cycles PC software (Windows Excel, SPC output) PLC communications with ASCII or binary Torque range 18.5 to 185 lbf.ft (25 to 250 N.m) 1/2" square drive High visibility color LED display screen with color indicator lights; audible beep Operates and reads CW and CCW AA Battery operation with up to 180 hours of battery life
Datasheet
Description
TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW-W wrenches measure torque and angle and are equipped with wireless technology. Features a user-friendly multiple mode menu-drive platform with date, track, peak, just angle, set (torque, angle, just move), preset, recall, upload, clear, languages and comms menu functions. Displays in multiple languages. Viewing angle of 170 degrees. Accuracy +/- 1% of reading from 10% to 100% of full scale. Gold standard quality design, components and accuracy Compatible with wireless control module (purchased separately) Unit Selector: cN.m, N.m, kgf.cm, kgf.m, in.oz, lbf.in, lbf.ft 99 programmable presets with 2,000+ onboard measurement memory Calibration by date or number of cycles PC software (Windows Excel, SPC output) PLC communications with ASCII or binary Torque range 18.5 to 185 lbf.ft (25 to 250 N.m) 1/2" square drive High visibility color LED display screen with color indicator lights; audible beep Operates and reads CW and CCW AA Battery operation with up to 180 hours of battery life
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Digital Torque Wrench with Angle Measurement - TAW250-W - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Wireless Digital Torque Wrench with Angle Measurement
TAW250-W
Wireless Digital Torque Wrench with Angle Measurement TAW250-W
TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW-W wrenches measure torque and angle and are equipped with wireless technology. Features a user-friendly multiple mode menu-drive platform with date, track, peak, just angle, set (torque, angle, just move), preset, recall, upload, clear, languages and comms menu functions. Displays in multiple languages. Viewing angle of 170 degrees. Accuracy +/- 1% of reading from 10% to 100% of full scale. Gold standard quality design, components and accuracy Compatible with wireless control module (purchased separately) Unit Selector: cN.m, N.m, kgf.cm, kgf.m, in.oz, lbf.in, lbf.ft 99 programmable presets with 2,000+ onboard measurement memory Calibration by date or number of cycles PC software (Windows Excel, SPC output) PLC communications with ASCII or binary Torque range 18.5 to 185 lbf.ft (25 to 250 N.m) 1/2" square drive High visibility color LED display screen with color indicator lights; audible beep Operates and reads CW and CCW AA Battery operation with up to 180 hours of battery life

TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW-W wrenches measure torque and angle and are equipped with wireless technology. Features a user-friendly multiple mode menu-drive platform with date, track, peak, just angle, set (torque, angle, just move), preset, recall, upload, clear, languages and comms menu functions. Displays in multiple languages. Viewing angle of 170 degrees. Accuracy +/- 1% of reading from 10% to 100% of full scale.

  • Gold standard quality design, components and accuracy
  • Compatible with wireless control module (purchased separately)
  • Unit Selector: cN.m, N.m, kgf.cm, kgf.m, in.oz, lbf.in, lbf.ft
  • 99 programmable presets with 2,000+ onboard measurement memory
  • Calibration by date or number of cycles
  • PC software (Windows Excel, SPC output)
  • PLC communications with ASCII or binary
  • Torque range 18.5 to 185 lbf.ft (25 to 250 N.m)
  • 1/2" square drive
  • High visibility color LED display screen with color indicator lights; audible beep
  • Operates and reads CW and CCW
  • AA Battery operation with up to 180 hours of battery life
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number TAW250-W
Product Name Wireless Digital Torque Wrench with Angle Measurement
Type Torque
Drive Size 6 inch (152 mm)
Wrench Length 24.6 inch (625 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details