ASG, Division of Jergens, Inc. Standard Adjustable Manual Click Wrench 65374

Description
Industrial Application Wide range of choice Easy torque adjusting design brings energy-saving benefit Quick release design Applied to both clockwise and counterclockwise directions Quality meets DIN ISO 6789 & ASME B107.300-2010 Tolerance of Torque ± 3%
Datasheet
Description
Industrial Application Wide range of choice Easy torque adjusting design brings energy-saving benefit Quick release design Applied to both clockwise and counterclockwise directions Quality meets DIN ISO 6789 & ASME B107.300-2010 Tolerance of Torque ± 3%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Adjustable Manual Click Wrench - 65374 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Standard Adjustable Manual Click Wrench
65374
Standard Adjustable Manual Click Wrench 65374
Industrial Application Wide range of choice Easy torque adjusting design brings energy-saving benefit Quick release design Applied to both clockwise and counterclockwise directions Quality meets DIN ISO 6789 & ASME B107.300-2010 Tolerance of Torque ± 3%
  • Industrial Application
  • Wide range of choice
  • Easy torque adjusting design brings energy-saving benefit
  • Quick release design
  • Applied to both clockwise and counterclockwise directions
  • Quality meets DIN ISO 6789 & ASME B107.300-2010
  • Tolerance of Torque ± 3%
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 65374
Product Name Standard Adjustable Manual Click Wrench
Type Adjustable; Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details