ASG, Division of Jergens, Inc. Premium Pre-Set Manual Click Wrench 65483

Description
Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request
Datasheet
Description
Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Pre-Set Manual Click Wrench - 65483 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Premium Pre-Set Manual Click Wrench
65483
Premium Pre-Set Manual Click Wrench 65483
Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request
  • Large selection of interchangeable heads and fixed ratchets available (consult factory)
  • Calibration services available (consult factory)
  • Top quality and durability
  • Torque accuracy ± 3%
  • Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 65483
Product Name Premium Pre-Set Manual Click Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details