ASG, Division of Jergens, Inc. Gedore TBN Preset Breaking Torque Wrench 011100

Description
Robust production tools which reduce the chance of over tightening and are compatible with interchangeable end fittings These torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Gedore Torque’s unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximizes productivity in restricted space applications through their compact slim line design Minimizes tool replacement and downtime costs through a long lasting durable design proven by Gedore Torque’s rigorous lifecycle testing process Helps maintain production output by minimizing operator fatigue through the ergonomic design The TBN range of torque wrenches is available with a variety of end fitting styles. TBN 2 and 10 Torque Wrenches will be supplied with a calibration certificate when ordered with an attached end fitting ISO 6789 Classification 2C EPA Compliant for TBN 2 & 10 models only
Description
Robust production tools which reduce the chance of over tightening and are compatible with interchangeable end fittings These torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Gedore Torque’s unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximizes productivity in restricted space applications through their compact slim line design Minimizes tool replacement and downtime costs through a long lasting durable design proven by Gedore Torque’s rigorous lifecycle testing process Helps maintain production output by minimizing operator fatigue through the ergonomic design The TBN range of torque wrenches is available with a variety of end fitting styles. TBN 2 and 10 Torque Wrenches will be supplied with a calibration certificate when ordered with an attached end fitting ISO 6789 Classification 2C EPA Compliant for TBN 2 & 10 models only

Suppliers

Company
Product
Description
Supplier Links
Gedore TBN Preset Breaking Torque Wrench - 011100 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore TBN Preset Breaking Torque Wrench
011100
Gedore TBN Preset Breaking Torque Wrench 011100
Robust production tools which reduce the chance of over tightening and are compatible with interchangeable end fittings These torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Gedore Torque’s unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximizes productivity in restricted space applications through their compact slim line design Minimizes tool replacement and downtime costs through a long lasting durable design proven by Gedore Torque’s rigorous lifecycle testing process Helps maintain production output by minimizing operator fatigue through the ergonomic design The TBN range of torque wrenches is available with a variety of end fitting styles. TBN 2 and 10 Torque Wrenches will be supplied with a calibration certificate when ordered with an attached end fitting ISO 6789 Classification 2C EPA Compliant for TBN 2 & 10 models only
  • Robust production tools which reduce the chance of over tightening and are compatible with interchangeable end fittings
  • These torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Gedore Torque’s unique breaking mechanism, which gives the operator more time to react once the target torque is reached
  • Maximizes productivity in restricted space applications through their compact slim line design
  • Minimizes tool replacement and downtime costs through a long lasting durable design proven by Gedore Torque’s rigorous lifecycle testing process
  • Helps maintain production output by minimizing operator fatigue through the ergonomic design
  • The TBN range of torque wrenches is available with a variety of end fitting styles.
  • TBN 2 and 10 Torque Wrenches will be supplied with a calibration certificate when ordered with an attached end fitting
  • ISO 6789 Classification 2C
  • EPA Compliant for TBN 2 & 10 models only
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 011100
Product Name Gedore TBN Preset Breaking Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details