ASG, Division of Jergens, Inc. Gedore CDS, DDS, and EDS Dial Measuring Torque Wrench 010700

Description
Dial Measuring Torque Wrenches CDS, DDS and EDS are suitable for use by operators of any skill level. The ease of use and robust design ensures years of dependable service The main pointer on the dial captures the finishing torque applied to the fastener with a memory pointer Minimal risk of tool damage is ensured by the built in overload protection system Tightening and untightening measurement is possible with double ended ratchet as standard (Except EDS versions) Dial provides effective measurements in metric & imperial units in both directions, delivering flexibility and minimizing tool investment ISO 6789 classification 1B Optional audio visual signal system. Clear indication is given when the target torque has been reached
Description
Dial Measuring Torque Wrenches CDS, DDS and EDS are suitable for use by operators of any skill level. The ease of use and robust design ensures years of dependable service The main pointer on the dial captures the finishing torque applied to the fastener with a memory pointer Minimal risk of tool damage is ensured by the built in overload protection system Tightening and untightening measurement is possible with double ended ratchet as standard (Except EDS versions) Dial provides effective measurements in metric & imperial units in both directions, delivering flexibility and minimizing tool investment ISO 6789 classification 1B Optional audio visual signal system. Clear indication is given when the target torque has been reached

Suppliers

Company
Product
Description
Supplier Links
Gedore CDS, DDS, and EDS Dial Measuring Torque Wrench - 010700 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore CDS, DDS, and EDS Dial Measuring Torque Wrench
010700
Gedore CDS, DDS, and EDS Dial Measuring Torque Wrench 010700
Dial Measuring Torque Wrenches CDS, DDS and EDS are suitable for use by operators of any skill level. The ease of use and robust design ensures years of dependable service The main pointer on the dial captures the finishing torque applied to the fastener with a memory pointer Minimal risk of tool damage is ensured by the built in overload protection system Tightening and untightening measurement is possible with double ended ratchet as standard (Except EDS versions) Dial provides effective measurements in metric & imperial units in both directions, delivering flexibility and minimizing tool investment ISO 6789 classification 1B Optional audio visual signal system. Clear indication is given when the target torque has been reached
  • Dial Measuring Torque Wrenches CDS, DDS and EDS are suitable for use by operators of any skill level. The ease of use and robust design ensures years of dependable service
  • The main pointer on the dial captures the finishing torque applied to the fastener with a memory pointer
  • Minimal risk of tool damage is ensured by the built in overload protection system
  • Tightening and untightening measurement is possible with double ended ratchet as standard (Except EDS versions)
  • Dial provides effective measurements in metric & imperial units in both directions, delivering flexibility and minimizing tool investment
  • ISO 6789 classification 1B
  • Optional audio visual signal system. Clear indication is given when the target torque has been reached
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 010700
Product Name Gedore CDS, DDS, and EDS Dial Measuring Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details