ASG, Division of Jergens, Inc. Gedore ADS Dial Measuring Torque Wrench 010208

Description
Dial Measuring Torque Wrenches ADS are suitable for use by operators of any skill level. The ease of use and robust design of the Torque Wrench ensures years of dependable service. The main pointer on the dial captures the finishing torque applied to the fastener with a memory pointer Minimal risk of tool damage is ensured by the built in overload protection system Tightening and untightening measurement is possible with double ended ratchet as standard Dial provides effective measurements in metric & imperial units in both directions, delivering flexibility and minimizing tool investment EPA Compliant ISO 6789 classification 1B Optional audio visual signal system. Clear indication is given when the target torque has been reached
Description
Dial Measuring Torque Wrenches ADS are suitable for use by operators of any skill level. The ease of use and robust design of the Torque Wrench ensures years of dependable service. The main pointer on the dial captures the finishing torque applied to the fastener with a memory pointer Minimal risk of tool damage is ensured by the built in overload protection system Tightening and untightening measurement is possible with double ended ratchet as standard Dial provides effective measurements in metric & imperial units in both directions, delivering flexibility and minimizing tool investment EPA Compliant ISO 6789 classification 1B Optional audio visual signal system. Clear indication is given when the target torque has been reached

Suppliers

Company
Product
Description
Supplier Links
Gedore ADS Dial Measuring Torque Wrench - 010208 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore ADS Dial Measuring Torque Wrench
010208
Gedore ADS Dial Measuring Torque Wrench 010208
Dial Measuring Torque Wrenches ADS are suitable for use by operators of any skill level. The ease of use and robust design of the Torque Wrench ensures years of dependable service. The main pointer on the dial captures the finishing torque applied to the fastener with a memory pointer Minimal risk of tool damage is ensured by the built in overload protection system Tightening and untightening measurement is possible with double ended ratchet as standard Dial provides effective measurements in metric & imperial units in both directions, delivering flexibility and minimizing tool investment EPA Compliant ISO 6789 classification 1B Optional audio visual signal system. Clear indication is given when the target torque has been reached
  • Dial Measuring Torque Wrenches ADS are suitable for use by operators of any skill level. The ease of use and robust design of the Torque Wrench ensures years of dependable service.
  • The main pointer on the dial captures the finishing torque applied to the fastener with a memory pointer
  • Minimal risk of tool damage is ensured by the built in overload protection system
  • Tightening and untightening measurement is possible with double ended ratchet as standard
  • Dial provides effective measurements in metric & imperial units in both directions, delivering flexibility and minimizing tool investment
  • EPA Compliant
  • ISO 6789 classification 1B
  • Optional audio visual signal system. Clear indication is given when the target torque has been reached
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 010208
Product Name Gedore ADS Dial Measuring Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details