ASG, Division of Jergens, Inc. Gedore Torcofix Z and SE Adjustable Clicker Torque Wrench 7600990

Description
Cost-effective adjustable clicking torque wrenches which are ideal for covering a wide number of tasks as the operator can adjust them to deliver torque values ranging from 5-400 N.m These torque wrenches are quick and easy to adjust due to their clear scale design and simple to use locking mechanism minimizing the time it takes to complete the task. An audible click informs user that the correct torque has been applied Long service life is ensured by the robust design which utilizes the highest quality materials. The versatile design Torcofix Adjustable Clicking Torque Wrench allows the use of a range of end fittings and ratchets for multiple industrial applications ISO 6789 classification 2A
Description
Cost-effective adjustable clicking torque wrenches which are ideal for covering a wide number of tasks as the operator can adjust them to deliver torque values ranging from 5-400 N.m These torque wrenches are quick and easy to adjust due to their clear scale design and simple to use locking mechanism minimizing the time it takes to complete the task. An audible click informs user that the correct torque has been applied Long service life is ensured by the robust design which utilizes the highest quality materials. The versatile design Torcofix Adjustable Clicking Torque Wrench allows the use of a range of end fittings and ratchets for multiple industrial applications ISO 6789 classification 2A

Suppliers

Company
Product
Description
Supplier Links
Gedore Torcofix Z and SE Adjustable Clicker Torque Wrench - 7600990 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore Torcofix Z and SE Adjustable Clicker Torque Wrench
7600990
Gedore Torcofix Z and SE Adjustable Clicker Torque Wrench 7600990
Cost-effective adjustable clicking torque wrenches which are ideal for covering a wide number of tasks as the operator can adjust them to deliver torque values ranging from 5-400 N.m These torque wrenches are quick and easy to adjust due to their clear scale design and simple to use locking mechanism minimizing the time it takes to complete the task. An audible click informs user that the correct torque has been applied Long service life is ensured by the robust design which utilizes the highest quality materials. The versatile design Torcofix Adjustable Clicking Torque Wrench allows the use of a range of end fittings and ratchets for multiple industrial applications ISO 6789 classification 2A
  • Cost-effective adjustable clicking torque wrenches which are ideal for covering a wide number of tasks as the operator can adjust them to deliver torque values ranging from 5-400 N.m
  • These torque wrenches are quick and easy to adjust due to their clear scale design and simple to use locking mechanism minimizing the time it takes to complete the task.
  • An audible click informs user that the correct torque has been applied
  • Long service life is ensured by the robust design which utilizes the highest quality materials.
  • The versatile design Torcofix Adjustable Clicking Torque Wrench allows the use of a range of end fittings and ratchets for multiple industrial applications
  • ISO 6789 classification 2A
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 7600990
Product Name Gedore Torcofix Z and SE Adjustable Clicker Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Torque Wrenches - 1267359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details