ASG, Division of Jergens, Inc. Digital Torque Wrench DT4-340AR

Description
Unit Selector: kgf.cm, N.m, inf.in, ftf.in, lbf.ft Functions: Torque, Unit and Mode settings Torque range 150 to 3010.8 lbf.in (17 to 340 N.m) 1/2 in. square drive Lever type ratchet Data storage, clear, output and on-line calibration Audible beep and visible LED display with Red/Green indicator lights Memory 250 data points AA Battery operation, (2) included as standard Software: Click here to download software package
Datasheet
Description
Unit Selector: kgf.cm, N.m, inf.in, ftf.in, lbf.ft Functions: Torque, Unit and Mode settings Torque range 150 to 3010.8 lbf.in (17 to 340 N.m) 1/2 in. square drive Lever type ratchet Data storage, clear, output and on-line calibration Audible beep and visible LED display with Red/Green indicator lights Memory 250 data points AA Battery operation, (2) included as standard Software: Click here to download software package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Torque Wrench - DT4-340AR - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Digital Torque Wrench
DT4-340AR
Digital Torque Wrench DT4-340AR
Unit Selector: kgf.cm, N.m, inf.in, ftf.in, lbf.ft Functions: Torque, Unit and Mode settings Torque range 150 to 3010.8 lbf.in (17 to 340 N.m) 1/2 in. square drive Lever type ratchet Data storage, clear, output and on-line calibration Audible beep and visible LED display with Red/Green indicator lights Memory 250 data points AA Battery operation, (2) included as standard Software: Click here to download software package
  • Unit Selector: kgf.cm, N.m, inf.in, ftf.in, lbf.ft
  • Functions: Torque, Unit and Mode settings
  • Torque range 150 to 3010.8 lbf.in (17 to 340 N.m)
  • 1/2 in. square drive
  • Lever type ratchet
  • Data storage, clear, output and on-line calibration
  • Audible beep and visible LED display with Red/Green indicator lights
  • Memory 250 data points
  • AA Battery operation, (2) included as standard
  • Software: Click here to download software package
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number DT4-340AR
Product Name Digital Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Torque Wrenches - 2464335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Hex
Drive Size 0.3750 inch (9.52 mm)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details