ASG, DIVISION OF JERGENS, INC.
65389 -- STANDARD PRE-SET MANUAL CLICK WRENCH
ASG, Division of Jergens, Inc.
Standard Pre-Set Manual Click Wrench
65389
Description
Tolerance of torque ± 3%
Industrial application
Customizable torque setting
Quality meets DIN ISO 6789 & ASME B107.300-2010
-
ASG, Division of Jergens, Inc.
Datasheet
Description
Tolerance of torque ± 3%
Industrial application
Customizable torque setting
Quality meets DIN ISO 6789 & ASME B107.300-2010
Datasheet
Suppliers
Standard Pre-Set Manual Click Wrench
65389
Tolerance of torque ± 3%
Industrial application
Customizable torque setting
Quality meets DIN ISO 6789 & ASME B107.300-2010
- Tolerance of torque ± 3%
- Industrial application
- Customizable torque setting
- Quality meets DIN ISO 6789 & ASME B107.300-2010
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
65389 |
|
Product Name
|
Standard Pre-Set Manual Click Wrench |
|
Type
|
Torque
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Drive Size
2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight
3.48 lbs (1.58 kg)
View Details
Type
Socket
Drive Size
0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length
15 inch (381 mm)
View Details