ASG, Division of Jergens, Inc. Gedore TBN Preset Breaking Torque Wrench 050110

Description
Robust production tools which reduce the chance of over tightening and are compatible with interchangeable end fittings These torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Gedore Torque’s unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximizes productivity in restricted space applications through their compact slim line design Minimizes tool replacement and downtime costs through a long lasting durable design proven by Gedore Torque’s rigorous lifecycle testing process Helps maintain production output by minimizing operator fatigue through the ergonomic design The TBN range of torque wrenches is available with a variety of end fitting styles. TBN 2 and 10 Torque Wrenches will be supplied with a calibration certificate when ordered with an attached end fitting ISO 6789 Classification 2C EPA Compliant for TBN 2 & 10 models only
Description
Robust production tools which reduce the chance of over tightening and are compatible with interchangeable end fittings These torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Gedore Torque’s unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximizes productivity in restricted space applications through their compact slim line design Minimizes tool replacement and downtime costs through a long lasting durable design proven by Gedore Torque’s rigorous lifecycle testing process Helps maintain production output by minimizing operator fatigue through the ergonomic design The TBN range of torque wrenches is available with a variety of end fitting styles. TBN 2 and 10 Torque Wrenches will be supplied with a calibration certificate when ordered with an attached end fitting ISO 6789 Classification 2C EPA Compliant for TBN 2 & 10 models only

Suppliers

Company
Product
Description
Supplier Links
Gedore TBN Preset Breaking Torque Wrench - 050110 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore TBN Preset Breaking Torque Wrench
050110
Gedore TBN Preset Breaking Torque Wrench 050110
Robust production tools which reduce the chance of over tightening and are compatible with interchangeable end fittings These torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Gedore Torque’s unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximizes productivity in restricted space applications through their compact slim line design Minimizes tool replacement and downtime costs through a long lasting durable design proven by Gedore Torque’s rigorous lifecycle testing process Helps maintain production output by minimizing operator fatigue through the ergonomic design The TBN range of torque wrenches is available with a variety of end fitting styles. TBN 2 and 10 Torque Wrenches will be supplied with a calibration certificate when ordered with an attached end fitting ISO 6789 Classification 2C EPA Compliant for TBN 2 & 10 models only
  • Robust production tools which reduce the chance of over tightening and are compatible with interchangeable end fittings
  • These torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Gedore Torque’s unique breaking mechanism, which gives the operator more time to react once the target torque is reached
  • Maximizes productivity in restricted space applications through their compact slim line design
  • Minimizes tool replacement and downtime costs through a long lasting durable design proven by Gedore Torque’s rigorous lifecycle testing process
  • Helps maintain production output by minimizing operator fatigue through the ergonomic design
  • The TBN range of torque wrenches is available with a variety of end fitting styles.
  • TBN 2 and 10 Torque Wrenches will be supplied with a calibration certificate when ordered with an attached end fitting
  • ISO 6789 Classification 2C
  • EPA Compliant for TBN 2 & 10 models only
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 050110
Product Name Gedore TBN Preset Breaking Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Torque Wrenches - 1750900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.2500 inch (6.35 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details