ASG, Division of Jergens, Inc. Premium Adjustable Manual Click Wrench 65467

Description
Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request NFC tag with model, serial and calibration information on adjustable models Adjustable models include imperial and metric scales
Datasheet
Description
Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request NFC tag with model, serial and calibration information on adjustable models Adjustable models include imperial and metric scales
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Adjustable Manual Click Wrench - 65467 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Premium Adjustable Manual Click Wrench
65467
Premium Adjustable Manual Click Wrench 65467
Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request NFC tag with model, serial and calibration information on adjustable models Adjustable models include imperial and metric scales
  • Large selection of interchangeable heads and fixed ratchets available (consult factory)
  • Calibration services available (consult factory)
  • Top quality and durability
  • Torque accuracy ± 3%
  • Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request
  • NFC tag with model, serial and calibration information on adjustable models
  • Adjustable models include imperial and metric scales
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 65467
Product Name Premium Adjustable Manual Click Wrench
Type Adjustable; Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
Triple Square Transmission Impact Socket TRTSIS - 21-T8T29-Q100 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Transmission Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 10.38 inch (264 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details