ASG, Division of Jergens, Inc. Premium Pre-Set Manual Click Wrench 65487

Description
Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request
Datasheet
Description
Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Pre-Set Manual Click Wrench - 65487 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Premium Pre-Set Manual Click Wrench
65487
Premium Pre-Set Manual Click Wrench 65487
Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request
  • Large selection of interchangeable heads and fixed ratchets available (consult factory)
  • Calibration services available (consult factory)
  • Top quality and durability
  • Torque accuracy ± 3%
  • Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 65487
Product Name Premium Pre-Set Manual Click Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details