ASG, Division of Jergens, Inc. Standard Adjustable Manual Click Wrench 65367

Description
Using standard insert tool (9 x 12 & 14 x 18 rectangular cavity) Industrial application Positive button design which removes the insert head easily Quality meets DIN ISO 6789 & ASME B107.300-2010 Tolerance of Torque ± 3%
Datasheet
Description
Using standard insert tool (9 x 12 & 14 x 18 rectangular cavity) Industrial application Positive button design which removes the insert head easily Quality meets DIN ISO 6789 & ASME B107.300-2010 Tolerance of Torque ± 3%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Adjustable Manual Click Wrench - 65367 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Standard Adjustable Manual Click Wrench
65367
Standard Adjustable Manual Click Wrench 65367
Using standard insert tool (9 x 12 & 14 x 18 rectangular cavity) Industrial application Positive button design which removes the insert head easily Quality meets DIN ISO 6789 & ASME B107.300-2010 Tolerance of Torque ± 3%
  • Using standard insert tool (9 x 12 & 14 x 18 rectangular cavity)
  • Industrial application
  • Positive button design which removes the insert head easily
  • Quality meets DIN ISO 6789 & ASME B107.300-2010
  • Tolerance of Torque ± 3%
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 65367
Product Name Standard Adjustable Manual Click Wrench
Type Adjustable; Torque
Unlock Full Specs
to access all available technical data

Similar Products

1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details