ASG, Division of Jergens, Inc. Standard Pre-Set Manual Click Wrench 65392

Description
Tolerance of torque ± 3% Industrial application Customizable torque setting Quality meets DIN ISO 6789 & ASME B107.300-2010
Datasheet
Description
Tolerance of torque ± 3% Industrial application Customizable torque setting Quality meets DIN ISO 6789 & ASME B107.300-2010
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Pre-Set Manual Click Wrench - 65392 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Standard Pre-Set Manual Click Wrench
65392
Standard Pre-Set Manual Click Wrench 65392
Tolerance of torque ± 3% Industrial application Customizable torque setting Quality meets DIN ISO 6789 & ASME B107.300-2010
  • Tolerance of torque ± 3%
  • Industrial application
  • Customizable torque setting
  • Quality meets DIN ISO 6789 & ASME B107.300-2010
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 65392
Product Name Standard Pre-Set Manual Click Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details