ASG, Division of Jergens, Inc. Gedore TSN Preset Slipping Torque Wrench 011401

Description
TSN Preset Slipping Torque Wrenches ensure accurate process control is guaranteed by eliminating under and over tightening due to the proven Gedore Torque Slipping Mechanism; regardless of operator’s hand position. Contemporary, high quality appearance appropriate to high technology manufacturing lines Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque setting due to its tamperproof adjusting system TSN 5 & 10 use new bearing technology. The bearings are manufactured from self-lubricating polymer material, meaning they are extremely wear resistant. These models also utilize glass filled Nylon 66, giving them non-slip grip. This means greater durability, anti-static properties and EPA compliance Can be used with confidence by operators at any skill level Long tool service life is ensured by the tool's robust design Ideal for safe electronic component assembly as this tool is EPA compliant for use in Electrostatically Sensitive Areas
Description
TSN Preset Slipping Torque Wrenches ensure accurate process control is guaranteed by eliminating under and over tightening due to the proven Gedore Torque Slipping Mechanism; regardless of operator’s hand position. Contemporary, high quality appearance appropriate to high technology manufacturing lines Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque setting due to its tamperproof adjusting system TSN 5 & 10 use new bearing technology. The bearings are manufactured from self-lubricating polymer material, meaning they are extremely wear resistant. These models also utilize glass filled Nylon 66, giving them non-slip grip. This means greater durability, anti-static properties and EPA compliance Can be used with confidence by operators at any skill level Long tool service life is ensured by the tool's robust design Ideal for safe electronic component assembly as this tool is EPA compliant for use in Electrostatically Sensitive Areas

Suppliers

Company
Product
Description
Supplier Links
Gedore TSN Preset Slipping Torque Wrench - 011401 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore TSN Preset Slipping Torque Wrench
011401
Gedore TSN Preset Slipping Torque Wrench 011401
TSN Preset Slipping Torque Wrenches ensure accurate process control is guaranteed by eliminating under and over tightening due to the proven Gedore Torque Slipping Mechanism; regardless of operator’s hand position. Contemporary, high quality appearance appropriate to high technology manufacturing lines Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque setting due to its tamperproof adjusting system TSN 5 & 10 use new bearing technology. The bearings are manufactured from self-lubricating polymer material, meaning they are extremely wear resistant. These models also utilize glass filled Nylon 66, giving them non-slip grip. This means greater durability, anti-static properties and EPA compliance Can be used with confidence by operators at any skill level Long tool service life is ensured by the tool's robust design Ideal for safe electronic component assembly as this tool is EPA compliant for use in Electrostatically Sensitive Areas
  • TSN Preset Slipping Torque Wrenches ensure accurate process control is guaranteed by eliminating under and over tightening due to the proven Gedore Torque Slipping Mechanism; regardless of operator’s hand position.
  • Contemporary, high quality appearance appropriate to high technology manufacturing lines
  • Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque setting due to its tamperproof adjusting system
  • TSN 5 & 10 use new bearing technology. The bearings are manufactured from self-lubricating polymer material, meaning they are extremely wear resistant. These models also utilize glass filled Nylon 66, giving them non-slip grip. This means greater durability, anti-static properties and EPA compliance
  • Can be used with confidence by operators at any skill level
  • Long tool service life is ensured by the tool's robust design
  • Ideal for safe electronic component assembly as this tool is EPA compliant for use in Electrostatically Sensitive Areas
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 011401
Product Name Gedore TSN Preset Slipping Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details