ASG, Division of Jergens, Inc. Gedore Torcofix Z and SE Adjustable Clicker Torque Wrench 7097350

Description
Cost-effective adjustable clicking torque wrenches which are ideal for covering a wide number of tasks as the operator can adjust them to deliver torque values ranging from 5-400 N.m These torque wrenches are quick and easy to adjust due to their clear scale design and simple to use locking mechanism minimizing the time it takes to complete the task. An audible click informs user that the correct torque has been applied Long service life is ensured by the robust design which utilizes the highest quality materials. The versatile design Torcofix Adjustable Clicking Torque Wrench allows the use of a range of end fittings and ratchets for multiple industrial applications ISO 6789 classification 2A
Description
Cost-effective adjustable clicking torque wrenches which are ideal for covering a wide number of tasks as the operator can adjust them to deliver torque values ranging from 5-400 N.m These torque wrenches are quick and easy to adjust due to their clear scale design and simple to use locking mechanism minimizing the time it takes to complete the task. An audible click informs user that the correct torque has been applied Long service life is ensured by the robust design which utilizes the highest quality materials. The versatile design Torcofix Adjustable Clicking Torque Wrench allows the use of a range of end fittings and ratchets for multiple industrial applications ISO 6789 classification 2A

Suppliers

Company
Product
Description
Supplier Links
Gedore Torcofix Z and SE Adjustable Clicker Torque Wrench - 7097350 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore Torcofix Z and SE Adjustable Clicker Torque Wrench
7097350
Gedore Torcofix Z and SE Adjustable Clicker Torque Wrench 7097350
Cost-effective adjustable clicking torque wrenches which are ideal for covering a wide number of tasks as the operator can adjust them to deliver torque values ranging from 5-400 N.m These torque wrenches are quick and easy to adjust due to their clear scale design and simple to use locking mechanism minimizing the time it takes to complete the task. An audible click informs user that the correct torque has been applied Long service life is ensured by the robust design which utilizes the highest quality materials. The versatile design Torcofix Adjustable Clicking Torque Wrench allows the use of a range of end fittings and ratchets for multiple industrial applications ISO 6789 classification 2A
  • Cost-effective adjustable clicking torque wrenches which are ideal for covering a wide number of tasks as the operator can adjust them to deliver torque values ranging from 5-400 N.m
  • These torque wrenches are quick and easy to adjust due to their clear scale design and simple to use locking mechanism minimizing the time it takes to complete the task.
  • An audible click informs user that the correct torque has been applied
  • Long service life is ensured by the robust design which utilizes the highest quality materials.
  • The versatile design Torcofix Adjustable Clicking Torque Wrench allows the use of a range of end fittings and ratchets for multiple industrial applications
  • ISO 6789 classification 2A
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 7097350
Product Name Gedore Torcofix Z and SE Adjustable Clicker Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details