ASG, Division of Jergens, Inc. Gedore Torcofix Z and SE Adjustable Clicker Torque Wrench 7097430

Description
Cost-effective adjustable clicking torque wrenches which are ideal for covering a wide number of tasks as the operator can adjust them to deliver torque values ranging from 5-400 N.m These torque wrenches are quick and easy to adjust due to their clear scale design and simple to use locking mechanism minimizing the time it takes to complete the task. An audible click informs user that the correct torque has been applied Long service life is ensured by the robust design which utilizes the highest quality materials. The versatile design Torcofix Adjustable Clicking Torque Wrench allows the use of a range of end fittings and ratchets for multiple industrial applications ISO 6789 classification 2A
Description
Cost-effective adjustable clicking torque wrenches which are ideal for covering a wide number of tasks as the operator can adjust them to deliver torque values ranging from 5-400 N.m These torque wrenches are quick and easy to adjust due to their clear scale design and simple to use locking mechanism minimizing the time it takes to complete the task. An audible click informs user that the correct torque has been applied Long service life is ensured by the robust design which utilizes the highest quality materials. The versatile design Torcofix Adjustable Clicking Torque Wrench allows the use of a range of end fittings and ratchets for multiple industrial applications ISO 6789 classification 2A

Suppliers

Company
Product
Description
Supplier Links
Gedore Torcofix Z and SE Adjustable Clicker Torque Wrench - 7097430 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore Torcofix Z and SE Adjustable Clicker Torque Wrench
7097430
Gedore Torcofix Z and SE Adjustable Clicker Torque Wrench 7097430
Cost-effective adjustable clicking torque wrenches which are ideal for covering a wide number of tasks as the operator can adjust them to deliver torque values ranging from 5-400 N.m These torque wrenches are quick and easy to adjust due to their clear scale design and simple to use locking mechanism minimizing the time it takes to complete the task. An audible click informs user that the correct torque has been applied Long service life is ensured by the robust design which utilizes the highest quality materials. The versatile design Torcofix Adjustable Clicking Torque Wrench allows the use of a range of end fittings and ratchets for multiple industrial applications ISO 6789 classification 2A
  • Cost-effective adjustable clicking torque wrenches which are ideal for covering a wide number of tasks as the operator can adjust them to deliver torque values ranging from 5-400 N.m
  • These torque wrenches are quick and easy to adjust due to their clear scale design and simple to use locking mechanism minimizing the time it takes to complete the task.
  • An audible click informs user that the correct torque has been applied
  • Long service life is ensured by the robust design which utilizes the highest quality materials.
  • The versatile design Torcofix Adjustable Clicking Torque Wrench allows the use of a range of end fittings and ratchets for multiple industrial applications
  • ISO 6789 classification 2A
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 7097430
Product Name Gedore Torcofix Z and SE Adjustable Clicker Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Torque Wrenches - 1750859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.7500 inch (19.05 mm)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details