ASG, Division of Jergens, Inc. Standard Pre-Set Manual Click Wrench 65393

Description
Tolerance of torque ± 3% Industrial application Customizable torque setting Quality meets DIN ISO 6789 & ASME B107.300-2010
Datasheet
Description
Tolerance of torque ± 3% Industrial application Customizable torque setting Quality meets DIN ISO 6789 & ASME B107.300-2010
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Pre-Set Manual Click Wrench - 65393 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Standard Pre-Set Manual Click Wrench
65393
Standard Pre-Set Manual Click Wrench 65393
Tolerance of torque ± 3% Industrial application Customizable torque setting Quality meets DIN ISO 6789 & ASME B107.300-2010
  • Tolerance of torque ± 3%
  • Industrial application
  • Customizable torque setting
  • Quality meets DIN ISO 6789 & ASME B107.300-2010
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 65393
Product Name Standard Pre-Set Manual Click Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details