ASG, Division of Jergens, Inc. Gedore BIW Adjustable Breaking Torque Wrench 3022854

Description
The BIW Industrial Breaking Torque wrench has been designed and precision engineered to meet the needs of the most demanding industries and toughest working conditions. This includes the automotive, bus, and truck, chemical, energy and nuclear industries, as well as major construction and engineering projects. A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different Torque settings to be applied. Accurate process control is ensured by reducing the risk of under and over tightening, due to the unique breaking technology. High quality, durable and robust design, construction and materials ensure absolute accuracy, continuity of use and a long tool life, hence minimizing tool replacement and downtime costs. At any setting these tools are guaranteed to deliver the correct torque every time with absolute and repeatable accuracy. Accurate results to +/-4% can be expected, even in the toughest conditions. These tools are tested to the requirements of ISO 6789 and are supplied with a calibration certificate and storage case All-steel construction and corrosion-resistant finish ISO 6789 Class 2F
Description
The BIW Industrial Breaking Torque wrench has been designed and precision engineered to meet the needs of the most demanding industries and toughest working conditions. This includes the automotive, bus, and truck, chemical, energy and nuclear industries, as well as major construction and engineering projects. A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different Torque settings to be applied. Accurate process control is ensured by reducing the risk of under and over tightening, due to the unique breaking technology. High quality, durable and robust design, construction and materials ensure absolute accuracy, continuity of use and a long tool life, hence minimizing tool replacement and downtime costs. At any setting these tools are guaranteed to deliver the correct torque every time with absolute and repeatable accuracy. Accurate results to +/-4% can be expected, even in the toughest conditions. These tools are tested to the requirements of ISO 6789 and are supplied with a calibration certificate and storage case All-steel construction and corrosion-resistant finish ISO 6789 Class 2F

Suppliers

Company
Product
Description
Supplier Links
Gedore BIW Adjustable Breaking Torque Wrench - 3022854 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore BIW Adjustable Breaking Torque Wrench
3022854
Gedore BIW Adjustable Breaking Torque Wrench 3022854
The BIW Industrial Breaking Torque wrench has been designed and precision engineered to meet the needs of the most demanding industries and toughest working conditions. This includes the automotive, bus, and truck, chemical, energy and nuclear industries, as well as major construction and engineering projects. A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different Torque settings to be applied. Accurate process control is ensured by reducing the risk of under and over tightening, due to the unique breaking technology. High quality, durable and robust design, construction and materials ensure absolute accuracy, continuity of use and a long tool life, hence minimizing tool replacement and downtime costs. At any setting these tools are guaranteed to deliver the correct torque every time with absolute and repeatable accuracy. Accurate results to +/-4% can be expected, even in the toughest conditions. These tools are tested to the requirements of ISO 6789 and are supplied with a calibration certificate and storage case All-steel construction and corrosion-resistant finish ISO 6789 Class 2F
  • The BIW Industrial Breaking Torque wrench has been designed and precision engineered to meet the needs of the most demanding industries and toughest working conditions. This includes the automotive, bus, and truck, chemical, energy and nuclear industries, as well as major construction and engineering projects.
  • A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different Torque settings to be applied.
  • Accurate process control is ensured by reducing the risk of under and over tightening, due to the unique breaking technology.
  • High quality, durable and robust design, construction and materials ensure absolute accuracy, continuity of use and a long tool life, hence minimizing tool replacement and downtime costs.
  • At any setting these tools are guaranteed to deliver the correct torque every time with absolute and repeatable accuracy. Accurate results to +/-4% can be expected, even in the toughest conditions.
  • These tools are tested to the requirements of ISO 6789 and are supplied with a calibration certificate and storage case
  • All-steel construction and corrosion-resistant finish
  • ISO 6789 Class 2F
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 3022854
Product Name Gedore BIW Adjustable Breaking Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Torque Wrenches - 1750840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 0.6299 inch (16 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details