ASG, Division of Jergens, Inc. Gedore Torcofix K Adjustable Clicker Torque Wrench 7601530

Description
Cost effective clicker torque wrenches which are ideal for covering a wide number of tasks as the operator can adjust them to deliver a broad range of torques An audible click informs user that the correct torque has been applied Minimizes the time to complete the task as theses wrenches are quick and easy to adjust due to the clear scale design and simple to use locking mechanism ISO 6789 Classification 2A
Description
Cost effective clicker torque wrenches which are ideal for covering a wide number of tasks as the operator can adjust them to deliver a broad range of torques An audible click informs user that the correct torque has been applied Minimizes the time to complete the task as theses wrenches are quick and easy to adjust due to the clear scale design and simple to use locking mechanism ISO 6789 Classification 2A

Suppliers

Company
Product
Description
Supplier Links
Gedore Torcofix K Adjustable Clicker Torque Wrench - 7601530 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore Torcofix K Adjustable Clicker Torque Wrench
7601530
Gedore Torcofix K Adjustable Clicker Torque Wrench 7601530
Cost effective clicker torque wrenches which are ideal for covering a wide number of tasks as the operator can adjust them to deliver a broad range of torques An audible click informs user that the correct torque has been applied Minimizes the time to complete the task as theses wrenches are quick and easy to adjust due to the clear scale design and simple to use locking mechanism ISO 6789 Classification 2A
  • Cost effective clicker torque wrenches which are ideal for covering a wide number of tasks as the operator can adjust them to deliver a broad range of torques
  • An audible click informs user that the correct torque has been applied
  • Minimizes the time to complete the task as theses wrenches are quick and easy to adjust due to the clear scale design and simple to use locking mechanism
  • ISO 6789 Classification 2A
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 7601530
Product Name Gedore Torcofix K Adjustable Clicker Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Torque Wrenches - 1252583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.2500 inch (6.35 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details