Coilcraft, Inc. Automotive 1uH 1MHz 25A Inductor and Choke XAL7070-102MEC

Description
Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 25A 0.00281Ohm DCR Automotive T/R Product overview: XAL7070-102MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-102MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 25A 0.00281Ohm DCR Automotive T/R Product overview: XAL7070-102MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-102MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1uH 1MHz 25A Inductor and Choke - 71-XAL7070-102MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 1MHz 25A Inductor and Choke
71-XAL7070-102MEC
Automotive 1uH 1MHz 25A Inductor and Choke 71-XAL7070-102MEC
Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 25A 0.00281Ohm DCR Automotive T/R Product overview: XAL7070-102MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-102MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 25A 0.00281Ohm DCR Automotive T/R Product overview: XAL7070-102MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-102MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
983424-XAL7070-102MEC
Inductors, Coils, Chokes - Fixed Inductors 983424-XAL7070-102MEC
Win Source Part Number: 983424-XAL7070-102ME C Category: Inductors, Coils, Chokes>Fixed Inductors Series: XAL7070 Package: Strip Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 64MHz Package / Case: Nonstandard DC Resistance (DCR): 2.81mOhm Max Temperature Range - Operating: -40°C ~ 165°C Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm) Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-XAL7070-102MEC Current - Saturation (Isat): 34.8A

Win Source Part Number: 983424-XAL7070-102MEC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: XAL7070
Package: Strip
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 64MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.81mOhm Max
Temperature Range - Operating: -40°C ~ 165°C
Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm)
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-XAL7070-102MEC
Current - Saturation (Isat): 34.8A

Buy Now Datasheet
Fixed Inductors - XAL7070-102MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL7070-102MEC
Fixed Inductors XAL7070-102MEC
POWER INDUCTOR, SHIELDED, 20% TO

POWER INDUCTOR, SHIELDED, 20% TO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL7070-102MEC 983424-XAL7070-102MEC XAL7070-102MEC
Product Name Automotive 1uH 1MHz 25A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 165 C (-40 to 329 F) -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Molded
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-11N 0402HP-11NXJRW , 0402HP-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details