Coilcraft, Inc. Automotive 1.2uH 1MHz 21.6A Inductor and Choke XAL7070-122MEC

Description
Inductor Power Shielded/Molded Wirewound 1.2uH 20% 1MHz Composite 21.6A 0.00341Ohm DCR Automotive T/R Product overview: XAL7070-122MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2uH, 1MHz, 21.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.2uH, 1MHz, 21.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-122MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 1.2uH 20% 1MHz Composite 21.6A 0.00341Ohm DCR Automotive T/R Product overview: XAL7070-122MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2uH, 1MHz, 21.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.2uH, 1MHz, 21.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-122MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1.2uH 1MHz 21.6A Inductor and Choke - 71-XAL7070-122MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.2uH 1MHz 21.6A Inductor and Choke
71-XAL7070-122MEC
Automotive 1.2uH 1MHz 21.6A Inductor and Choke 71-XAL7070-122MEC
Inductor Power Shielded/Molded Wirewound 1.2uH 20% 1MHz Composite 21.6A 0.00341Ohm DCR Automotive T/R Product overview: XAL7070-122MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2uH, 1MHz, 21.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.2uH, 1MHz, 21.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-122MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 1.2uH 20% 1MHz Composite 21.6A 0.00341Ohm DCR Automotive T/R Product overview: XAL7070-122MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2uH, 1MHz, 21.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.2uH, 1MHz, 21.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-122MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1182461-XAL7070-122MEC
Inductors, Coils, Chokes - Fixed Inductors 1182461-XAL7070-122MEC
Win Source Part Number: 1182461-XAL7070-122M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XAL7070 Package: Strip Shielding: Shielded Inductance: 1.2 µH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 43MHz Package / Case: Nonstandard DC Resistance (DCR): 3.41mOhm Max Temperature Range - Operating: -40°C ~ 165°C Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 21.6 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-XAL7070-122MEC Current - Saturation (Isat): 31.2A

Win Source Part Number: 1182461-XAL7070-122MEC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: XAL7070
Package: Strip
Shielding: Shielded
Inductance: 1.2 µH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 43MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.41mOhm Max
Temperature Range - Operating: -40°C ~ 165°C
Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 21.6 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-XAL7070-122MEC
Current - Saturation (Isat): 31.2A

Buy Now Datasheet
Fixed Inductors - XAL7070-122MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL7070-122MEC
Fixed Inductors XAL7070-122MEC
POWER INDUCTOR, SHIELDED, 20% TO

POWER INDUCTOR, SHIELDED, 20% TO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL7070-122MEC 1182461-XAL7070-122MEC XAL7070-122MEC
Product Name Automotive 1.2uH 1MHz 21.6A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 165 C (-40 to 329 F) -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Molded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 1-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-127-622-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details