Coilcraft, Inc. Automotive 1.5uH 1MHz 2.2A Inductor and Choke XFL3012-152MEC

Description
Inductor Power Shielded/Molded Wirewound 1.5uH 20% 1MHz Composite 2.2A 0.072Ohm DCR 1212 Automotive T/R Product overview: XFL3012-152MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 1MHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 1MHz, 2.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL3012-152MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 1.5uH 20% 1MHz Composite 2.2A 0.072Ohm DCR 1212 Automotive T/R Product overview: XFL3012-152MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 1MHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 1MHz, 2.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL3012-152MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1.5uH 1MHz 2.2A Inductor and Choke - 71-XFL3012-152MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.5uH 1MHz 2.2A Inductor and Choke
71-XFL3012-152MEC
Automotive 1.5uH 1MHz 2.2A Inductor and Choke 71-XFL3012-152MEC
Inductor Power Shielded/Molded Wirewound 1.5uH 20% 1MHz Composite 2.2A 0.072Ohm DCR 1212 Automotive T/R Product overview: XFL3012-152MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 1MHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 1MHz, 2.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL3012-152MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 1.5uH 20% 1MHz Composite 2.2A 0.072Ohm DCR 1212 Automotive T/R Product overview: XFL3012-152MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 1MHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 1MHz, 2.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL3012-152MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329225-XFL3012-152MEC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329225-XFL3012-152MEC
Inductors, Coils, Chokes - Fixed Inductors 1329225-XFL3012-152MEC
Manufacturer: Coilcraft Win Source Part Number: 1329225-XFL3012-152M EC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Strip Shielding: Shielded Size / Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm) Inductance: 1.5 µH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1 Mounting: Surface Mount Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 94.4MHz DC Resistance (DCR): 72mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Other Part Number: 2457-XFL3012-152MEC Current - Saturation (Isat): 2.2A RoHS Status: ROHS3 Compliant

Manufacturer: Coilcraft
Win Source Part Number: 1329225-XFL3012-152MEC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Strip
Shielding: Shielded
Size / Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm)
Inductance: 1.5 µH
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1
Mounting: Surface Mount
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 94.4MHz
DC Resistance (DCR): 72mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
Other Part Number: 2457-XFL3012-152MEC
Current - Saturation (Isat): 2.2A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XFL3012-152MEC 1329225-XFL3012-152MEC
Product Name Automotive 1.5uH 1MHz 2.2A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Filters - Ferrite Beads and Chips - 1349725-BMB2A1000BN3 - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.8000 ohms
Rated DC Current 200 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details