Coilcraft, Inc. Automotive 2.2uH 1MHz 1.9A Inductor and Choke XFL3012-222MEC

Description
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 1.9A 0.097Ohm DCR 1212 Automotive T/R Product overview: XFL3012-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 1.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL3012-222MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 1.9A 0.097Ohm DCR 1212 Automotive T/R Product overview: XFL3012-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 1.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL3012-222MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.2uH 1MHz 1.9A Inductor and Choke - 71-XFL3012-222MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 1MHz 1.9A Inductor and Choke
71-XFL3012-222MEC
Automotive 2.2uH 1MHz 1.9A Inductor and Choke 71-XFL3012-222MEC
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 1.9A 0.097Ohm DCR 1212 Automotive T/R Product overview: XFL3012-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 1.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL3012-222MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 1.9A 0.097Ohm DCR 1212 Automotive T/R Product overview: XFL3012-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 1.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL3012-222MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329227-XFL3012-222MEC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329227-XFL3012-222MEC
Inductors, Coils, Chokes - Fixed Inductors 1329227-XFL3012-222MEC
Manufacturer: Coilcraft Win Source Part Number: 1329227-XFL3012-222M EC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Strip Shielding: Shielded Size / Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm) Inductance: 2.2 µH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1 Mounting: Surface Mount Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 73.2MHz DC Resistance (DCR): 97mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Other Part Number: 2457-XFL3012-222MEC Current - Saturation (Isat): 1.6A RoHS Status: ROHS3 Compliant

Manufacturer: Coilcraft
Win Source Part Number: 1329227-XFL3012-222MEC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Strip
Shielding: Shielded
Size / Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1
Mounting: Surface Mount
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 73.2MHz
DC Resistance (DCR): 97mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
Other Part Number: 2457-XFL3012-222MEC
Current - Saturation (Isat): 1.6A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - XFL3012-222MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XFL3012-222MEC
Fixed Inductors XFL3012-222MEC
XFL3012-222MEC

XFL3012-222MEC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XFL3012-222MEC 1329227-XFL3012-222MEC XFL3012-222MEC
Product Name Automotive 2.2uH 1MHz 1.9A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Molded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details