Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors XGL3520-101MEC

Description
Win Source Part Number: 1223602-XGL3520-101M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XGL3520 Type: Molded Package: Strip Shielding: Shielded Inductance: 100 nH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 360MHz Package / Case: Nonstandard DC Resistance (DCR): 2.7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 19.2 A Inductance Frequency - Test: 1 MHz REACH Status: Vendor Undefined Mfr: COILCRAFT Other Names: 2457-XGL3520-101MEC Current - Saturation (Isat): 15.9A
Request a Quote
Description
Win Source Part Number: 1223602-XGL3520-101M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XGL3520 Type: Molded Package: Strip Shielding: Shielded Inductance: 100 nH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 360MHz Package / Case: Nonstandard DC Resistance (DCR): 2.7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 19.2 A Inductance Frequency - Test: 1 MHz REACH Status: Vendor Undefined Mfr: COILCRAFT Other Names: 2457-XGL3520-101MEC Current - Saturation (Isat): 15.9A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1223602-XGL3520-101MEC
Inductors, Coils, Chokes - Fixed Inductors 1223602-XGL3520-101MEC
Win Source Part Number: 1223602-XGL3520-101M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XGL3520 Type: Molded Package: Strip Shielding: Shielded Inductance: 100 nH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 360MHz Package / Case: Nonstandard DC Resistance (DCR): 2.7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 19.2 A Inductance Frequency - Test: 1 MHz REACH Status: Vendor Undefined Mfr: COILCRAFT Other Names: 2457-XGL3520-101MEC Current - Saturation (Isat): 15.9A

Win Source Part Number: 1223602-XGL3520-101MEC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: XGL3520
Type: Molded
Package: Strip
Shielding: Shielded
Inductance: 100 nH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 360MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.7mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
Fake Threat In the Open Market: 61 pct.
Current Rating (Amps): 19.2 A
Inductance Frequency - Test: 1 MHz
REACH Status: Vendor Undefined
Mfr: COILCRAFT
Other Names: 2457-XGL3520-101MEC
Current - Saturation (Isat): 15.9A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1223602-XGL3520-101MEC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N4 0201DS-2N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details