Coilcraft, Inc. Automotive 10uH 1MHz 1.2A Inductor and Choke XFL3012-103MEC

Description
Inductor Power Shielded/Molded Wirewound 10uH 20% 1MHz Composite 1.2A 0.306Ohm DCR 1212 Automotive T/R Product overview: XFL3012-103MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 1MHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 1MHz, 1.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL3012-103MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 10uH 20% 1MHz Composite 1.2A 0.306Ohm DCR 1212 Automotive T/R Product overview: XFL3012-103MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 1MHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 1MHz, 1.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL3012-103MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10uH 1MHz 1.2A Inductor and Choke - 71-XFL3012-103MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 1MHz 1.2A Inductor and Choke
71-XFL3012-103MEC
Automotive 10uH 1MHz 1.2A Inductor and Choke 71-XFL3012-103MEC
Inductor Power Shielded/Molded Wirewound 10uH 20% 1MHz Composite 1.2A 0.306Ohm DCR 1212 Automotive T/R Product overview: XFL3012-103MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 1MHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 1MHz, 1.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL3012-103MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 10uH 20% 1MHz Composite 1.2A 0.306Ohm DCR 1212 Automotive T/R Product overview: XFL3012-103MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 1MHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 1MHz, 1.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL3012-103MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1105830-XFL3012-103MEC
Inductors, Coils, Chokes - Fixed Inductors 1105830-XFL3012-103MEC
Win Source Part Number: 1105830-XFL3012-103M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XFL3012 Package: Strip Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 34.6MHz Package / Case: Nonstandard DC Resistance (DCR): 306mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm) Alternative Parts (Cross-Reference): NR3015T100M; NR6012T100ME; NRS3015T100MNGHV; VLF4012AT-100MR79; ASPI-0315FS-100M-T2; 1225AS-H-100M=P2; Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-XFL3012-103MEC Current - Saturation (Isat): 740mA

Win Source Part Number: 1105830-XFL3012-103MEC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: XFL3012
Package: Strip
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 34.6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 306mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm)
Alternative Parts (Cross-Reference): NR3015T100M; NR6012T100ME; NRS3015T100MNGHV; VLF4012AT-100MR79; ASPI-0315FS-100M-T2; 1225AS-H-100M=P2;
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-XFL3012-103MEC
Current - Saturation (Isat): 740mA

Buy Now Datasheet
Fixed Inductors - XFL3012-103MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XFL3012-103MEC
Fixed Inductors XFL3012-103MEC
XFL3012-103MEC

XFL3012-103MEC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XFL3012-103MEC 1105830-XFL3012-103MEC XFL3012-103MEC
Product Name Automotive 10uH 1MHz 1.2A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Molded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2126038 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 15
View Details
Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details