Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors XAL7070-472MEC

Description
Win Source Part Number: 1105148-XAL7070-472M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XAL7070 Package: Strip Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 26MHz Package / Case: Nonstandard DC Resistance (DCR): 14.26mOhm Max Temperature Range - Operating: -40°C ~ 165°C Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm) Alternative Parts (Cross-Reference): SRP1245A-4R7M; SRP1270-4R7M; SRP1250-4R7M; 744750230047; MSS1278T-472MLD; XAL6060-472MEC; Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13.6 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-XAL7070-472MEC Current - Saturation (Isat): 15.2A
Request a Quote Datasheet
Description
Win Source Part Number: 1105148-XAL7070-472M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XAL7070 Package: Strip Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 26MHz Package / Case: Nonstandard DC Resistance (DCR): 14.26mOhm Max Temperature Range - Operating: -40°C ~ 165°C Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm) Alternative Parts (Cross-Reference): SRP1245A-4R7M; SRP1270-4R7M; SRP1250-4R7M; 744750230047; MSS1278T-472MLD; XAL6060-472MEC; Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13.6 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-XAL7070-472MEC Current - Saturation (Isat): 15.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1105148-XAL7070-472MEC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1105148-XAL7070-472MEC
Inductors, Coils, Chokes - Fixed Inductors 1105148-XAL7070-472MEC
Win Source Part Number: 1105148-XAL7070-472M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XAL7070 Package: Strip Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 26MHz Package / Case: Nonstandard DC Resistance (DCR): 14.26mOhm Max Temperature Range - Operating: -40°C ~ 165°C Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm) Alternative Parts (Cross-Reference): SRP1245A-4R7M; SRP1270-4R7M; SRP1250-4R7M; 744750230047; MSS1278T-472MLD; XAL6060-472MEC; Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13.6 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-XAL7070-472MEC Current - Saturation (Isat): 15.2A

Win Source Part Number: 1105148-XAL7070-472MEC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: XAL7070
Package: Strip
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 26MHz
Package / Case: Nonstandard
DC Resistance (DCR): 14.26mOhm Max
Temperature Range - Operating: -40°C ~ 165°C
Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm)
Alternative Parts (Cross-Reference): SRP1245A-4R7M; SRP1270-4R7M; SRP1250-4R7M; 744750230047; MSS1278T-472MLD; XAL6060-472MEC;
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13.6 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-XAL7070-472MEC
Current - Saturation (Isat): 15.2A

Buy Now Datasheet
Automotive 4.7uH 1MHz 13.6A Inductor and Choke - 71-XAL7070-472MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 1MHz 13.6A Inductor and Choke
71-XAL7070-472MEC
Automotive 4.7uH 1MHz 13.6A Inductor and Choke 71-XAL7070-472MEC
Inductor Power Shielded/Molded Wirewound 4.7uH 20% 1MHz Composite 13.6A 0.01426Ohm DCR Automotive T/R Product overview: XAL7070-472MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 1MHz, 13.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 1MHz, 13.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-472MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 4.7uH 20% 1MHz Composite 13.6A 0.01426Ohm DCR Automotive T/R Product overview: XAL7070-472MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 1MHz, 13.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 1MHz, 13.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-472MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XAL7070-472MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL7070-472MEC
Fixed Inductors XAL7070-472MEC
POWER INDUCTOR, SHIELDED, 20% TO

POWER INDUCTOR, SHIELDED, 20% TO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1105148-XAL7070-472MEC 71-XAL7070-472MEC XAL7070-472MEC
Product Name Inductors, Coils, Chokes - Fixed Inductors Automotive 4.7uH 1MHz 13.6A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 165 C (-40 to 329 F) -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Molded
Application RF Choke Power Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data