Coilcraft, Inc. Automotive 0.55uH 1MHz 29A Inductor and Choke XAL7070-551MEC

Description
Inductor Power Shielded/Molded Wirewound 0.55uH 20% 1MHz Composite 29A 0.00156Ohm DCR Automotive T/R Product overview: XAL7070-551MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.55uH, 1MHz, 29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.55uH, 1MHz, 29A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-551MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 0.55uH 20% 1MHz Composite 29A 0.00156Ohm DCR Automotive T/R Product overview: XAL7070-551MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.55uH, 1MHz, 29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.55uH, 1MHz, 29A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-551MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.55uH 1MHz 29A Inductor and Choke - 71-XAL7070-551MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.55uH 1MHz 29A Inductor and Choke
71-XAL7070-551MEC
Automotive 0.55uH 1MHz 29A Inductor and Choke 71-XAL7070-551MEC
Inductor Power Shielded/Molded Wirewound 0.55uH 20% 1MHz Composite 29A 0.00156Ohm DCR Automotive T/R Product overview: XAL7070-551MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.55uH, 1MHz, 29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.55uH, 1MHz, 29A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-551MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 0.55uH 20% 1MHz Composite 29A 0.00156Ohm DCR Automotive T/R Product overview: XAL7070-551MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.55uH, 1MHz, 29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.55uH, 1MHz, 29A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-551MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1161213-XAL7070-551MEC
Inductors, Coils, Chokes - Fixed Inductors 1161213-XAL7070-551MEC
Win Source Part Number: 1161213-XAL7070-551M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XAL7070 Package: Strip Shielding: Shielded Inductance: 550 nH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 89MHz Package / Case: Nonstandard DC Resistance (DCR): 1.56mOhm Max Temperature Range - Operating: -40°C ~ 165°C Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm) Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 29 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-XAL7070-551MEC Current - Saturation (Isat): 43A

Win Source Part Number: 1161213-XAL7070-551MEC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: XAL7070
Package: Strip
Shielding: Shielded
Inductance: 550 nH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 89MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.56mOhm Max
Temperature Range - Operating: -40°C ~ 165°C
Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm)
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 29 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-XAL7070-551MEC
Current - Saturation (Isat): 43A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL7070-551MEC 1161213-XAL7070-551MEC
Product Name Automotive 0.55uH 1MHz 29A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details