Coilcraft, Inc. Automotive 0.8uH 1MHz 25.8A Inductor and Choke XAL7070-801MEC

Description
Inductor Power Shielded/Molded Wirewound 0.8uH 20% 1MHz Composite 25.8A 0.00229Ohm DCR Automotive T/R Product overview: XAL7070-801MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.8uH, 1MHz, 25.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.8uH, 1MHz, 25.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-801MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 0.8uH 20% 1MHz Composite 25.8A 0.00229Ohm DCR Automotive T/R Product overview: XAL7070-801MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.8uH, 1MHz, 25.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.8uH, 1MHz, 25.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-801MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.8uH 1MHz 25.8A Inductor and Choke - 71-XAL7070-801MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.8uH 1MHz 25.8A Inductor and Choke
71-XAL7070-801MEC
Automotive 0.8uH 1MHz 25.8A Inductor and Choke 71-XAL7070-801MEC
Inductor Power Shielded/Molded Wirewound 0.8uH 20% 1MHz Composite 25.8A 0.00229Ohm DCR Automotive T/R Product overview: XAL7070-801MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.8uH, 1MHz, 25.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.8uH, 1MHz, 25.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-801MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 0.8uH 20% 1MHz Composite 25.8A 0.00229Ohm DCR Automotive T/R Product overview: XAL7070-801MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.8uH, 1MHz, 25.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.8uH, 1MHz, 25.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-801MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1105150-XAL7070-801MEC
Inductors, Coils, Chokes - Fixed Inductors 1105150-XAL7070-801MEC
Win Source Part Number: 1105150-XAL7070-801M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XAL7070 Package: Strip Shielding: Shielded Inductance: 800 nH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 67MHz Package / Case: Nonstandard DC Resistance (DCR): 2.29mOhm Max Temperature Range - Operating: -40°C ~ 165°C Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm) Alternative Parts (Cross-Reference): MLC1250-801MLC; MLC1250-801MLB; SER2013-801MLD; SRP1040-R80M; SRP1265A-R82M; SRP1250-R82M; Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25.8 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-XAL7070-801MEC Current - Saturation (Isat): 37.8A

Win Source Part Number: 1105150-XAL7070-801MEC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: XAL7070
Package: Strip
Shielding: Shielded
Inductance: 800 nH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 67MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.29mOhm Max
Temperature Range - Operating: -40°C ~ 165°C
Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm)
Alternative Parts (Cross-Reference): MLC1250-801MLC; MLC1250-801MLB; SER2013-801MLD; SRP1040-R80M; SRP1265A-R82M; SRP1250-R82M;
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25.8 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-XAL7070-801MEC
Current - Saturation (Isat): 37.8A

Buy Now Datasheet
Fixed Inductors - XAL7070-801MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL7070-801MEC
Fixed Inductors XAL7070-801MEC
POWER INDUCTOR, SHIELDED, 20% TO

POWER INDUCTOR, SHIELDED, 20% TO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL7070-801MEC 1105150-XAL7070-801MEC XAL7070-801MEC
Product Name Automotive 0.8uH 1MHz 25.8A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 165 C (-40 to 329 F) -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Molded
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details