Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors XGL3515-102MEC

Description
Win Source Part Number: 1121278-XGL3515-102M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XGL3515 Type: Molded Package: Strip Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 72MHz Package / Case: Nonstandard DC Resistance (DCR): 21.3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) Fake Threat In the Open Market: 83 pct. Current Rating (Amps): 7.9 A Inductance Frequency - Test: 1 MHz REACH Status: Vendor Undefined Mfr: COILCRAFT Other Names: 2457-XGL3515-102MEC Current - Saturation (Isat): 4.9A
Request a Quote
Description
Win Source Part Number: 1121278-XGL3515-102M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XGL3515 Type: Molded Package: Strip Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 72MHz Package / Case: Nonstandard DC Resistance (DCR): 21.3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) Fake Threat In the Open Market: 83 pct. Current Rating (Amps): 7.9 A Inductance Frequency - Test: 1 MHz REACH Status: Vendor Undefined Mfr: COILCRAFT Other Names: 2457-XGL3515-102MEC Current - Saturation (Isat): 4.9A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1121278-XGL3515-102MEC
Inductors, Coils, Chokes - Fixed Inductors 1121278-XGL3515-102MEC
Win Source Part Number: 1121278-XGL3515-102M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XGL3515 Type: Molded Package: Strip Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 72MHz Package / Case: Nonstandard DC Resistance (DCR): 21.3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) Fake Threat In the Open Market: 83 pct. Current Rating (Amps): 7.9 A Inductance Frequency - Test: 1 MHz REACH Status: Vendor Undefined Mfr: COILCRAFT Other Names: 2457-XGL3515-102MEC Current - Saturation (Isat): 4.9A

Win Source Part Number: 1121278-XGL3515-102MEC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: XGL3515
Type: Molded
Package: Strip
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 72MHz
Package / Case: Nonstandard
DC Resistance (DCR): 21.3mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
Fake Threat In the Open Market: 83 pct.
Current Rating (Amps): 7.9 A
Inductance Frequency - Test: 1 MHz
REACH Status: Vendor Undefined
Mfr: COILCRAFT
Other Names: 2457-XGL3515-102MEC
Current - Saturation (Isat): 4.9A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1121278-XGL3515-102MEC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-622-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details