Coilcraft, Inc. Inductor and Choke XAL7070-223MEC

Description
POWER INDUCTOR, SHIELDED, 20% TO Product overview: XAL7070-223MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-223MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POWER INDUCTOR, SHIELDED, 20% TO Product overview: XAL7070-223MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-223MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 71-XAL7070-223MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-XAL7070-223MEC
Inductor and Choke 71-XAL7070-223MEC
POWER INDUCTOR, SHIELDED, 20% TO Product overview: XAL7070-223MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-223MEC can be used for catalog matching and distributor lookup.

POWER INDUCTOR, SHIELDED, 20% TO Product overview: XAL7070-223MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-223MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1171460-XAL7070-223MEC
Inductors, Coils, Chokes - Fixed Inductors 1171460-XAL7070-223MEC
Win Source Part Number: 1171460-XAL7070-223M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XAL7070 Package: Strip Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 8.6MHz Package / Case: Nonstandard DC Resistance (DCR): 48.6mOhm Max Temperature Range - Operating: -40°C ~ 165°C Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.7 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-XAL7070-223MEC Current - Saturation (Isat): 5.3A

Win Source Part Number: 1171460-XAL7070-223MEC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: XAL7070
Package: Strip
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 8.6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 48.6mOhm Max
Temperature Range - Operating: -40°C ~ 165°C
Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.7 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-XAL7070-223MEC
Current - Saturation (Isat): 5.3A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL7070-223MEC 1171460-XAL7070-223MEC
Product Name Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 165 C (-40 to 329 F) -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Molded Standard
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N8 0201DS-6N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0360 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details