Win Source Part Number: 1101584-TTC-218
Category: Transformers>Audio Transformers
Series: TTC
Termination Style: PC Pin
Package: Bulk
Transformer Type: Data/Voice Coupling
Height - Seated (Max): 0.346" (8.80mm)
Standard Package: 20
Frequency Range: 660Hz ~ 3.5kHz
Insertion Loss: 1.8dB Max @ 2kHz
Voltage - Isolation: 1500VRMS @ 1 Minute
Mounting Type: Through Hole
Dimension: 0.839" L x 0.760" W (21.30mm x 19.30mm)
Impedance - Primary (Ohms): 600
Impedance - Secondary (Ohms): 600
DC Resistance (DCR) - Primary: 49Ohm
DC Resistance (DCR) - Secondary: 76Ohm
Frequency Response: -1.8dB ~ 0.5dB
Power Level: -45dB ~ 7dB
Alternative Parts (Cross-Reference): TTC-218TTC218;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.8500
Mfr: Tamura
Other Names: MT4120-NDR,TP3111(BO
Product Status: Obsolete
Approval Agency: CSA-C22.2 No. 66-M1988, UL1863
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRANSF TELE COUP 600 OHM 50MADC
| Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transformers | Power Transformers | Transformers |
| Product Number | 1101584-TTC-218 | TTC-218 | TTC-218 |
| Product Name | Transformers - Audio Transformers | Power Transformer | Transformers - Audio Transformers |
| Category | Signal | Signal |