Bourns, Inc. Pulse Transformers SM41126EL

Description
350µH LAN 10/100 Base-T Pulse Transformer Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100 Base-T Pulse Transformer Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 118-SM41126ELCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM41126ELCT-ND
Pulse Transformers 118-SM41126ELCT-ND
350µH LAN 10/100 Base-T Pulse Transformer Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 118-SM41126ELDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM41126ELDKR-ND
Pulse Transformers 118-SM41126ELDKR-ND
350µH LAN 10/100 Base-T Pulse Transformer Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 118-SM41126ELTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM41126ELTR-ND
Pulse Transformers 118-SM41126ELTR-ND
350µH LAN 10/100 Base-T Pulse Transformer Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-SM41126EL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-SM41126EL
Pulse Transformer 166-SM41126EL
CHIP LAN XFMR MODULE,10/100 TX,W Product overview: SM41126EL from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM41126EL can be used for catalog matching and distributor lookup.

CHIP LAN XFMR MODULE,10/100 TX,W Product overview: SM41126EL from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM41126EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1232764-SM41126EL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1232764-SM41126EL
Transformers - Pulse Transformers 1232764-SM41126EL
Win Source Part Number: 1232764-SM41126EL Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.157" (3.99mm) Standard Package: 800 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.500" L x 0.341" W (12.70mm x 8.66mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-SM41126ELCT,118- SM41126ELTR,118-SM41 126ELDKR

Win Source Part Number: 1232764-SM41126EL
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Transformer Type: LAN 10/100 Base-T
Inductance: 350µH
Height - Seated (Max): 0.157" (3.99mm)
Standard Package: 800
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.500" L x 0.341" W (12.70mm x 8.66mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Other Names: 118-SM41126ELCT,118-SM41126ELTR,118-SM41126ELDKR

Buy Now Datasheet
Xfmr, 10/100 Base-Tx, 1 Port, Smd Rohs Compliant Bourns - 77AH0234 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-Tx, 1 Port, Smd Rohs Compliant Bourns
77AH0234
Xfmr, 10/100 Base-Tx, 1 Port, Smd Rohs Compliant Bourns 77AH0234
XFMR, 10/100 BASE-TX, 1 PORT, SMD ROHS COMPLIANT: YES

XFMR, 10/100 BASE-TX, 1 PORT, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Xfmr, 10/100 Base-T, Lan, 1Port/smd; No. Of Ports Bourns - 14AJ4401 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, Lan, 1Port/smd; No. Of Ports Bourns
14AJ4401
Xfmr, 10/100 Base-T, Lan, 1Port/smd; No. Of Ports Bourns 14AJ4401
XFMR, 10/100 BASE-T, LAN, 1PORT/SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

XFMR, 10/100 BASE-T, LAN, 1PORT/SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
SM41126EL
Transformers - Pulse Transformers SM41126EL
CHIP LAN XFMR MODULE,10/100 TX,W

CHIP LAN XFMR MODULE,10/100 TX,W

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 118-SM41126ELCT-ND 166-SM41126EL 1232764-SM41126EL 77AH0234 14AJ4401 SM41126EL
Product Name Pulse Transformers Pulse Transformer Transformers - Pulse Transformers Xfmr, 10/100 Base-Tx, 1 Port, Smd Rohs Compliant Bourns Xfmr, 10/100 Base-T, Lan, 1Port/smd; No. Of Ports Bourns Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Balun - 2312-QPP0021TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:4 LTCC Transformer, 4500 - 6000 MHz, 50Ω - NCS4-63+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers