Bourns, Inc. Transformers - Pulse Transformers SM91071AL-E

Description
Win Source Part Number: 1232765-SM91071AL-E Category: Transformers>Pulse Transformers Package: Tape & Reel Standard Package: 600 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-SM91071AL-ETR,11 8-SM91071AL-ECT,118- SM91071AL-EDKR Base Product Number: SM91071
Request a Quote Datasheet
Description
Win Source Part Number: 1232765-SM91071AL-E Category: Transformers>Pulse Transformers Package: Tape & Reel Standard Package: 600 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-SM91071AL-ETR,11 8-SM91071AL-ECT,118- SM91071AL-EDKR Base Product Number: SM91071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1232765-SM91071AL-E - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1232765-SM91071AL-E
Transformers - Pulse Transformers 1232765-SM91071AL-E
Win Source Part Number: 1232765-SM91071AL-E Category: Transformers>Pulse Transformers Package: Tape & Reel Standard Package: 600 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-SM91071AL-ETR,11 8-SM91071AL-ECT,118- SM91071AL-EDKR Base Product Number: SM91071

Win Source Part Number: 1232765-SM91071AL-E
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Standard Package: 600
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Other Names: 118-SM91071AL-ETR,118-SM91071AL-ECT,118-SM91071AL-EDKR
Base Product Number: SM91071

Buy Now Datasheet
Pulse Transformers - 118-SM91071AL-ETR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91071AL-ETR-ND
Pulse Transformers 118-SM91071AL-ETR-ND
Pulse Transformer

Pulse Transformer

Buy Now Datasheet
Pulse Transformers - 118-SM91071AL-ECT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91071AL-ECT-ND
Pulse Transformers 118-SM91071AL-ECT-ND
Pulse Transformer

Pulse Transformer

Buy Now Datasheet
Pulse Transformers - 118-SM91071AL-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91071AL-EDKR-ND
Pulse Transformers 118-SM91071AL-EDKR-ND
Pulse Transformer

Pulse Transformer

Buy Now Datasheet
Pulse Transformer - 166-SM91071AL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-SM91071AL-E
Pulse Transformer 166-SM91071AL-E
XFRMR PULSE 10 BASE-T Product overview: SM91071AL-E from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM91071AL-E can be used for catalog matching and distributor lookup.

XFRMR PULSE 10 BASE-T Product overview: SM91071AL-E from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM91071AL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Xfmr, 10/100 Base-T, Single Port, Smd Rohs Compliant Bourns - 69AH2442 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, Single Port, Smd Rohs Compliant Bourns
69AH2442
Xfmr, 10/100 Base-T, Single Port, Smd Rohs Compliant Bourns 69AH2442
XFMR, 10/100 BASE-T, SINGLE PORT, SMD ROHS COMPLIANT: YES

XFMR, 10/100 BASE-T, SINGLE PORT, SMD ROHS COMPLIANT: YES

Supplier's Site
Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns - 65AH0932 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns
65AH0932
Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns 65AH0932
XFMR, 10/100 BASE-T, 1PORT/SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

XFMR, 10/100 BASE-T, 1PORT/SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns - 33AK4320 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns
33AK4320
Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns 33AK4320
XFMR, 10/100 BASE-T, 1PORT/SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

XFMR, 10/100 BASE-T, 1PORT/SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
SM91071AL-E
Transformers - Pulse Transformers SM91071AL-E
XFRMR PULSE 10 BASE-T

XFRMR PULSE 10 BASE-T

Supplier's Site
Pulse Transformers - SM91071AL-E - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
SM91071AL-E
Pulse Transformers SM91071AL-E
XFRMR PULSE 10 BASE-T

XFRMR PULSE 10 BASE-T

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 1232765-SM91071AL-E 118-SM91071AL-ETR-ND 166-SM91071AL-E 69AH2442 65AH0932 SM91071AL-E SM91071AL-E
Product Name Transformers - Pulse Transformers Pulse Transformers Pulse Transformer Xfmr, 10/100 Base-T, Single Port, Smd Rohs Compliant Bourns Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Power Transformers - 1182H117 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
0.01 - 25 MHz Wideband RF / Pulse Transformer - LF-412 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 2.50E7 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 8.00E6 Hz
View Details