TDK Corporation Specialty Transformers - TRTEP13S-U587B015 TRTEP13S-U587B015

Description
Manufacturer: TDK Corporation Win Source Part Number: 798387-TRTEP13S-U587 B015 Mounting: SMD Family Name: TRTEP13S Categories: Transformers Dimension: 0.551" L x 0.614" W (14.00mm x 15.60mm) Height - Seated (Maximum): 0.500" (12.70mm) Introduction Date: March 13, 2007 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 798387-TRTEP13S-U587 B015 Mounting: SMD Family Name: TRTEP13S Categories: Transformers Dimension: 0.551" L x 0.614" W (14.00mm x 15.60mm) Height - Seated (Maximum): 0.500" (12.70mm) Introduction Date: March 13, 2007 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - TRTEP13S-U587B015 - 798387-TRTEP13S-U587B015 - Win Source Electronics
Laguna Hills, CA, United States
Specialty Transformers - TRTEP13S-U587B015
798387-TRTEP13S-U587B015
Specialty Transformers - TRTEP13S-U587B015 798387-TRTEP13S-U587B015
Manufacturer: TDK Corporation Win Source Part Number: 798387-TRTEP13S-U587 B015 Mounting: SMD Family Name: TRTEP13S Categories: Transformers Dimension: 0.551" L x 0.614" W (14.00mm x 15.60mm) Height - Seated (Maximum): 0.500" (12.70mm) Introduction Date: March 13, 2007 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 798387-TRTEP13S-U587B015
Mounting: SMD
Family Name: TRTEP13S
Categories: Transformers
Dimension: 0.551" L x 0.614" W (14.00mm x 15.60mm)
Height - Seated (Maximum): 0.500" (12.70mm)
Introduction Date: March 13, 2007
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD Specialty Transformer - 165-TRTEP13S-U587B015 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Specialty Transformer
165-TRTEP13S-U587B015
SMD Specialty Transformer 165-TRTEP13S-U587B015
TRANSFORMER DSL SMD Product overview: TRTEP13S-U587B015 from TDK Corporation is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-TRTEP13S-U587B01 5 can be used for catalog matching and distributor lookup.

TRANSFORMER DSL SMD Product overview: TRTEP13S-U587B015 from TDK Corporation is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-TRTEP13S-U587B015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Transformers - Specialty Transformers
TRTEP13S-U587B015
Transformers - Specialty Transformers TRTEP13S-U587B015
TRANSFORMER DSL SMD

TRANSFORMER DSL SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 798387-TRTEP13S-U587B015 165-TRTEP13S-U587B015 TRTEP13S-U587B015
Product Name Specialty Transformers - TRTEP13S-U587B015 SMD Specialty Transformer Transformers - Specialty Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 106C - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Pulse Transformer - 166-1609042-6 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details