Pulse Electronics Corporation Pulse Transformers - TX9025NLT TX9025NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 798581-TX9025NLT Packaging: Reel package Transformer Type: T1/E1 (Quad) Inductance: 1.2mH Mounting: SMD Weight: 0.18 oz (5.13g) Family Name: TX9025 Categories: Transformers Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.285" (7.24mm) Introduction Date: February 17, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 798581-TX9025NLT Packaging: Reel package Transformer Type: T1/E1 (Quad) Inductance: 1.2mH Mounting: SMD Weight: 0.18 oz (5.13g) Family Name: TX9025 Categories: Transformers Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.285" (7.24mm) Introduction Date: February 17, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - TX9025NLT - 798581-TX9025NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TX9025NLT
798581-TX9025NLT
Pulse Transformers - TX9025NLT 798581-TX9025NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 798581-TX9025NLT Packaging: Reel package Transformer Type: T1/E1 (Quad) Inductance: 1.2mH Mounting: SMD Weight: 0.18 oz (5.13g) Family Name: TX9025 Categories: Transformers Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.285" (7.24mm) Introduction Date: February 17, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 798581-TX9025NLT
Packaging: Reel package
Transformer Type: T1/E1 (Quad)
Inductance: 1.2mH
Mounting: SMD
Weight: 0.18 oz (5.13g)
Family Name: TX9025
Categories: Transformers
Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)
Height - Seated (Maximum): 0.285" (7.24mm)
Introduction Date: February 17, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
TX9025NLT
Transformers - Pulse Transformers TX9025NLT
XFRMR 4PORT 1:2 1.2MH SMD

XFRMR 4PORT 1:2 1.2MH SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
TX9025NLT
Audio Transformers / Signal Transformers TX9025NLT
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 4-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 4-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 798581-TX9025NLT TX9025NLT TX9025NLT
Product Name Pulse Transformers - TX9025NLT Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details