Bourns, Inc. Transformers - Pulse Transformers SM453230-121N7YP

Description
Win Source Part Number: 984698-SM453230-121N 7YP Category: Transformers>Pulse Transformers Series: SM Package: Tape & Reel Transformer Type: LAN 1/2.5/5/10G Base-T Inductance: 120µH Height - Seated (Max): 0.114" (2.90mm) Standard Package: 2,000 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.185" L x 0.127" W (4.70mm x 3.22mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-SM453230-121N7YP CT,118-SM453230-121N 7YPDKR,118-SM453230- 121N7YPTR
Request a Quote Datasheet
Description
Win Source Part Number: 984698-SM453230-121N 7YP Category: Transformers>Pulse Transformers Series: SM Package: Tape & Reel Transformer Type: LAN 1/2.5/5/10G Base-T Inductance: 120µH Height - Seated (Max): 0.114" (2.90mm) Standard Package: 2,000 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.185" L x 0.127" W (4.70mm x 3.22mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-SM453230-121N7YP CT,118-SM453230-121N 7YPDKR,118-SM453230- 121N7YPTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 984698-SM453230-121N7YP - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
984698-SM453230-121N7YP
Transformers - Pulse Transformers 984698-SM453230-121N7YP
Win Source Part Number: 984698-SM453230-121N 7YP Category: Transformers>Pulse Transformers Series: SM Package: Tape & Reel Transformer Type: LAN 1/2.5/5/10G Base-T Inductance: 120µH Height - Seated (Max): 0.114" (2.90mm) Standard Package: 2,000 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.185" L x 0.127" W (4.70mm x 3.22mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-SM453230-121N7YP CT,118-SM453230-121N 7YPDKR,118-SM453230- 121N7YPTR

Win Source Part Number: 984698-SM453230-121N7YP
Category: Transformers>Pulse Transformers
Series: SM
Package: Tape & Reel
Transformer Type: LAN 1/2.5/5/10G Base-T
Inductance: 120µH
Height - Seated (Max): 0.114" (2.90mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.185" L x 0.127" W (4.70mm x 3.22mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Other Names: 118-SM453230-121N7YPCT,118-SM453230-121N7YPDKR,118-SM453230-121N7YPTR

Buy Now Datasheet
Pulse Transformers - 118-SM453230-121N7YPDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM453230-121N7YPDKR-ND
Pulse Transformers 118-SM453230-121N7YPDKR-ND
120µH LAN 1/2.5/5/10G Base-T Pulse Transformer 1:1 Surface Mount

120µH LAN 1/2.5/5/10G Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 118-SM453230-121N7YPTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM453230-121N7YPTR-ND
Pulse Transformers 118-SM453230-121N7YPTR-ND
120µH LAN 1/2.5/5/10G Base-T Pulse Transformer 1:1 Surface Mount

120µH LAN 1/2.5/5/10G Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 118-SM453230-121N7YPCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM453230-121N7YPCT-ND
Pulse Transformers 118-SM453230-121N7YPCT-ND
120µH LAN 1/2.5/5/10G Base-T Pulse Transformer 1:1 Surface Mount

120µH LAN 1/2.5/5/10G Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-SM453230-121N7YP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-SM453230-121N7YP
Pulse Transformer 166-SM453230-121N7YP
LAN XFMR,10GBE,POE+,IEEE Product overview: SM453230-121N7YP from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM453230-121N7YP can be used for catalog matching and distributor lookup.

LAN XFMR,10GBE,POE+,IEEE Product overview: SM453230-121N7YP from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM453230-121N7YP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Xfmr, 10G Base-T Poe, 1Port, Smd Rohs Compliant Bourns - 09AK7767 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10G Base-T Poe, 1Port, Smd Rohs Compliant Bourns
09AK7767
Xfmr, 10G Base-T Poe, 1Port, Smd Rohs Compliant Bourns 09AK7767
XFMR, 10G BASE-T POE, 1PORT, SMD ROHS COMPLIANT: YES

XFMR, 10G BASE-T POE, 1PORT, SMD ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Transformers - Pulse Transformers
SM453230-121N7YP
Transformers - Pulse Transformers SM453230-121N7YP
LAN XFMR,10GBE,POE+,IEEE

LAN XFMR,10GBE,POE+,IEEE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 984698-SM453230-121N7YP 118-SM453230-121N7YPDKR-ND 166-SM453230-121N7YP 09AK7767 SM453230-121N7YP
Product Name Transformers - Pulse Transformers Pulse Transformers Pulse Transformer Xfmr, 10G Base-T Poe, 1Port, Smd Rohs Compliant Bourns Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Audio Transformers - 5-2337822-2-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chip Transformer
View Details
3 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details