Bourns, Inc. Transformers - Pulse Transformers SM51430EL

Description
Win Source Part Number: 1232755-SM51430EL Category: Transformers>Pulse Transformers Series: SM Package: Tape & Reel (TR) Transformer Type: LAN Inductance: 10µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 900 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.299" L x 0.197" W (7.60mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Base Product Number: SM514
Request a Quote Datasheet
Description
Win Source Part Number: 1232755-SM51430EL Category: Transformers>Pulse Transformers Series: SM Package: Tape & Reel (TR) Transformer Type: LAN Inductance: 10µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 900 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.299" L x 0.197" W (7.60mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Base Product Number: SM514
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1232755-SM51430EL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1232755-SM51430EL
Transformers - Pulse Transformers 1232755-SM51430EL
Win Source Part Number: 1232755-SM51430EL Category: Transformers>Pulse Transformers Series: SM Package: Tape & Reel (TR) Transformer Type: LAN Inductance: 10µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 900 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.299" L x 0.197" W (7.60mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Base Product Number: SM514

Win Source Part Number: 1232755-SM51430EL
Category: Transformers>Pulse Transformers
Series: SM
Package: Tape & Reel (TR)
Transformer Type: LAN
Inductance: 10µH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 900
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.299" L x 0.197" W (7.60mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Base Product Number: SM514

Buy Now Datasheet
Pulse Transformer - 166-SM51430EL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-SM51430EL
Pulse Transformer 166-SM51430EL
TRANSFORMER G FAST 8SMD Product overview: SM51430EL from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM51430EL can be used for catalog matching and distributor lookup.

TRANSFORMER G FAST 8SMD Product overview: SM51430EL from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM51430EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - SM51430EL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
SM51430EL-ND
Pulse Transformers SM51430EL-ND
10µH LAN Pulse Transformer 1:1 Surface Mount

10µH LAN Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
SM51430EL
Transformers - Pulse Transformers SM51430EL
TRANSFORMER G FAST 8SMD

TRANSFORMER G FAST 8SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
SM51430EL
Audio Transformers / Signal Transformers SM51430EL
Audio Transformers / Signal Transformers XFMER G.FAST

Audio Transformers / Signal Transformers XFMER G.FAST

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1232755-SM51430EL 166-SM51430EL SM51430EL-ND SM51430EL SM51430EL
Product Name Transformers - Pulse Transformers Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 7-1611476-9 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 10 VA
View Details
PCB Transformers - 1838318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details
Miniature Surface Mount Transformers - T6650-DL T6650-DLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details