LAN 10/100 BASE T XFORMER 250VRM Product overview: SM13100EL from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM13100EL can be used for catalog matching and distributor lookup.
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT
Win Source Part Number: 1232759-SM13100EL
Category: Transformers>Pulse Transformers
Series: Automotive, AEC-Q200, SM
Package: Tape & Reel
Transformer Type: LAN 10/100 Base-T
Inductance: 350µH
Height - Seated (Max): 0.504" (12.80mm)
Standard Package: 160
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Other Names: SM13100ELTR,SM13100E
Audio Transformers / Signal Transformers 100kHz 0.1V 10/100 Base-T Transformer
XFMR, 10/100 BASE-T, 1PORT/SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:4kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
LAN 10/100 BASE T XFORMER 250VRM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 166-SM13100EL | SM13100ELTR-ND | 1232759-SM13100EL | SM13100EL | 52AC7272 | SM13100EL |
| Product Name | Pulse Transformer | Pulse Transformers | Transformers - Pulse Transformers | Audio Transformers / Signal Transformers | Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |