The Chip LAN Transformer, part number 24AJ2171, is designed for 1G, 2.5G, and 5G Ethernet applications. It is compliant with RoHS and AEC-Q200 standards, ensuring it meets environmental and automotive industry requirements. The transformer features an inductance of 230 µH minimum at 100 kHz and a maximum insertion loss of -1.0 dB from 1 to 100 MHz, and -2.0 dB from 100 to 250 MHz. It also provides a return loss of at least -16 dB from 1 to 40 MHz and a minimum cross talk of -35 dB across the frequency range of 1 to 250 MHz. The device operates over a temperature range of -40 °C to +85 °C and supports Power over Ethernet (PoE+) with a current rating of 600 mA. It is packaged in tape and reel format, with 800 pieces per reel, facilitating automated assembly processes. The transformer is halogen-free, making it suitable for environmentally conscious designs.
230µH LAN 2.5/5G Base-T, Power over Ethernet (PoE) Pulse Transformer Surface Mount
230µH LAN 2.5/5G Base-T, Power over Ethernet (PoE) Pulse Transformer Surface Mount
230µH LAN 2.5/5G Base-T, Power over Ethernet (PoE) Pulse Transformer Surface Mount
CHIP LAN TRANSFORMER, 1/2.5/5GBE, SMD ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 2226951P | 118-SM42P01ELCT-ND | SM42P01EL | 24AJ2171 |
| Product Name | LAN Ethernet Transformers | Pulse Transformers | Transformers - Pulse Transformers | Chip Lan Transformer, 1/2.5/5Gbe, Smd Rohs Compliant Bourns |
| Category | Signal | Signal | Signal |