Bourns, Inc. Pulse Transformers SM91072AL-E

Description
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 118-SM91072AL-ETR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91072AL-ETR-ND
Pulse Transformers 118-SM91072AL-ETR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 118-SM91072AL-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91072AL-EDKR-ND
Pulse Transformers 118-SM91072AL-EDKR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 118-SM91072AL-ECT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91072AL-ECT-ND
Pulse Transformers 118-SM91072AL-ECT-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1232760-SM91072AL-E - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1232760-SM91072AL-E
Transformers - Pulse Transformers 1232760-SM91072AL-E
Win Source Part Number: 1232760-SM91072AL-E Category: Transformers>Pulse Transformers Series: Automotive, AEC-Q200, SM Package: Tape & Reel Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.222" (5.65mm) Standard Package: 3,000 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.504" L x 0.272" W (12.80mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-SM91072AL-ECT,11 8-SM91072AL-EDKR,118 -SM91072AL-ETR Base Product Number: SM91072

Win Source Part Number: 1232760-SM91072AL-E
Category: Transformers>Pulse Transformers
Series: Automotive, AEC-Q200, SM
Package: Tape & Reel
Transformer Type: LAN 10/100 Base-T
Inductance: 350µH
Height - Seated (Max): 0.222" (5.65mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.504" L x 0.272" W (12.80mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Other Names: 118-SM91072AL-ECT,118-SM91072AL-EDKR,118-SM91072AL-ETR
Base Product Number: SM91072

Buy Now Datasheet
350UH Pulse Transformer - 166-SM91072AL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350UH Pulse Transformer
166-SM91072AL-E
350UH Pulse Transformer 166-SM91072AL-E
XFMR LAN 10/100 BASE-T 1:1 350UH Product overview: SM91072AL-E from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM91072AL-E can be used for catalog matching and distributor lookup.

XFMR LAN 10/100 BASE-T 1:1 350UH Product overview: SM91072AL-E from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM91072AL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
SM91072AL-E
Transformers - Pulse Transformers SM91072AL-E
XFMR LAN 10/100 BASE-T 1:1 350UH

XFMR LAN 10/100 BASE-T 1:1 350UH

Supplier's Site
Xfmr, 10/100 Base-T, Single Port, Smd Rohs Compliant Bourns - 69AH2443 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, Single Port, Smd Rohs Compliant Bourns
69AH2443
Xfmr, 10/100 Base-T, Single Port, Smd Rohs Compliant Bourns 69AH2443
XFMR, 10/100 BASE-T, SINGLE PORT, SMD ROHS COMPLIANT: YES

XFMR, 10/100 BASE-T, SINGLE PORT, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns - 65AH0933 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns
65AH0933
Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns 65AH0933
XFMR, 10/100 BASE-T, 1PORT/SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

XFMR, 10/100 BASE-T, 1PORT/SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns - 33AK4321 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns
33AK4321
Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns 33AK4321
XFMR, 10/100 BASE-T, 1PORT/SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

XFMR, 10/100 BASE-T, 1PORT/SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 118-SM91072AL-ETR-ND 1232760-SM91072AL-E 166-SM91072AL-E SM91072AL-E 69AH2443 65AH0933
Product Name Pulse Transformers Transformers - Pulse Transformers 350UH Pulse Transformer Transformers - Pulse Transformers Xfmr, 10/100 Base-T, Single Port, Smd Rohs Compliant Bourns Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP2 Series Hexa-Path Magnetics - HP2-0116 HP2-0116LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 817-2017-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details