Bourns, Inc. Pulse Transformers SM91073AL-E

Description
Pulse Transformer
Request a Quote Datasheet
Description
Pulse Transformer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 118-SM91073AL-ETR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91073AL-ETR-ND
Pulse Transformers 118-SM91073AL-ETR-ND
Pulse Transformer

Pulse Transformer

Buy Now Datasheet
Pulse Transformer - 166-SM91073AL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-SM91073AL-E
Pulse Transformer 166-SM91073AL-E
XFRMR PULSE 10 BASE-T Product overview: SM91073AL-E from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM91073AL-E can be used for catalog matching and distributor lookup.

XFRMR PULSE 10 BASE-T Product overview: SM91073AL-E from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM91073AL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1232766-SM91073AL-E - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1232766-SM91073AL-E
Transformers - Pulse Transformers 1232766-SM91073AL-E
Win Source Part Number: 1232766-SM91073AL-E Category: Transformers>Pulse Transformers Package: Tape & Reel Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-SM91073AL-ETR,11 8-SM91073AL-EDKR,118 -SM91073AL-ECT Base Product Number: SM91073

Win Source Part Number: 1232766-SM91073AL-E
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Other Names: 118-SM91073AL-ETR,118-SM91073AL-EDKR,118-SM91073AL-ECT
Base Product Number: SM91073

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
SM91073AL-E
Transformers - Pulse Transformers SM91073AL-E
XFRMR PULSE 10 BASE-T

XFRMR PULSE 10 BASE-T

Supplier's Site
Xfmr, 10/100 Base-T, Single Port, Smd Rohs Compliant Bourns - 69AH2444 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, Single Port, Smd Rohs Compliant Bourns
69AH2444
Xfmr, 10/100 Base-T, Single Port, Smd Rohs Compliant Bourns 69AH2444
XFMR, 10/100 BASE-T, SINGLE PORT, SMD ROHS COMPLIANT: YES

XFMR, 10/100 BASE-T, SINGLE PORT, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 118-SM91073AL-ETR-ND 166-SM91073AL-E 1232766-SM91073AL-E SM91073AL-E 69AH2444
Product Name Pulse Transformers Pulse Transformer Transformers - Pulse Transformers Transformers - Pulse Transformers Xfmr, 10/100 Base-T, Single Port, Smd Rohs Compliant Bourns
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PCB Transformers - 2016940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
1:4 LTCC Transformer, 720 - 1600 MHz, 50Ω - TCN4-162+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3200 Hz
View Details