Vishay Intertechnology, Inc. RES 590 OHM 1% 1/2W AXIAL RLR20C5900FRRSL

Description
RES 590ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1% 1/2W AXIAL - RLR20C5900FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1% 1/2W AXIAL
RLR20C5900FRRSL
RES 590 OHM 1% 1/2W AXIAL RLR20C5900FRRSL
RES 590ohm 1% 1/2W AXIAL

RES 590ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5900FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5900FRRSL-ND
Through Hole Resistors RLR20C5900FRRSL-ND
590 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5900FRRSL RLR20C5900FRRSL-ND
Product Name RES 590 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details