Vishay Intertechnology, Inc. RES 66.5 OHM 1% 1/2W AXIAL RLR20C66R5FRBSL

Description
RES 66.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 66.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 1% 1/2W AXIAL - RLR20C66R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1% 1/2W AXIAL
RLR20C66R5FRBSL
RES 66.5 OHM 1% 1/2W AXIAL RLR20C66R5FRBSL
RES 66.5ohm 1% 1/2W AXIAL

RES 66.5ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C66R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C66R5FRBSL-ND
Through Hole Resistors RLR20C66R5FRBSL-ND
66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C66R5FRBSL RLR20C66R5FRBSL-ND
Product Name RES 66.5 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details